EN
  • EN
  • DE

DS1250AB-100IND+

Part No DS1250AB-100IND+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 4MBIT 100NS 32EDIP / NVRAM NVSRAM Parallel 4Mbit 5V 32-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 4Mb (512K x 8)
Write Cycle Time - Word, Page 100ns
Access Time 100ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 32-DIP Module (0.600", 15.24mm)
Manufacturer Package 32-EDIP
Win Source Part Number 772968-DS1250AB-100IND+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1250AB
Introduction Date November 19, 1999
ECCN 3A991.b.2.a
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1250AB-100IND+ CAD Model

Description

Maxim Integrated DS1250AB-100IND+ Nonvolatile Memory

The DS1250AB-100IND+ is a robust, high-capacity 4096k Nonvolatile (NV) SRAM with a self-contained lithium energy source from Maxim Integrated. This innovative memory module provides a reliable data storage solution that preserves data when the primary power is turned off. The incorporation of nonvolatile technology ensures data retention without the need for an external battery, making it an ideal choice for a wide range of industrial, medical, and commercial applications.

Featuring a fast access time of 100 ns, the DS1250AB-100IND+ allows for quick data retrieval, enhancing the performance of systems that require immediate access to stored information. The device operates over an industrial temperature range, ensuring consistent performance even under extreme conditions. This makes the DS1250AB-100IND+ particularly suitable for applications that operate in harsh environments.

The memory module comes in a 32-pin EDIP (Encapsulated Dual In-line Package) that is designed to be both durable and easy to integrate into existing systems. Its plug-and-play nature simplifies the design process, allowing engineers to incorporate the device into their designs with minimal effort.

One of the key features of the DS1250AB-100IND+ is its data integrity assurance. The device includes an automatic write-protection mechanism that engages during power-downs, ensuring that data is not lost during transitions. This is critical for applications where data integrity is paramount, such as in data logging or critical parameter storage.

The DS1250AB-100IND+ also boasts a low-power consumption profile, which is essential for battery-powered or energy-sensitive applications. By minimizing power draw when in standby mode, the device helps to extend the overall lifespan of the system it is integrated into.

In summary, the Maxim Integrated DS1250AB-100IND+ offers a combination of speed, reliability, and durability, making it an exceptional choice for preserving critical data across various applications. Its nonvolatile nature, industrial temperature range, and ease of integration make it a go-to memory solution for engineers looking to enhance their system designs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT 167MHZ 100TQFP
Lowest to $59.7786
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM | IC NVSRAM 8M PARALLEL 54TSOP
Lowest to $81.1699
Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874
Cypress Semiconductor Corp
IC SRAM 64KBIT 25NS 64TQFP
Lowest to $34.4382
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48TSOP
Lowest to $17.8196
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 45NS 44TSOP / SRAM Chip Async Single 2.5V/3.3V 8M-bit 1M x 8 45ns 44-Pin TSOP-II
Lowest to $3.6090
Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.7671

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess