EN
  • EN
  • DE

DS1250AB-70IND+

Part No DS1250AB-70IND+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 4MBIT 70NS 32EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 4Mb (512K x 8)
Access Time 70ns
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 32-EDIP
Win Source Part Number 128477-DS1250AB-70IND+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1250AB-70IND+ CAD Model

Description

Product Overview: DS1250AB-70IND+ from Maxim Integrated

The DS1250AB-70IND+ is a robust and reliable non-volatile memory module designed and manufactured by Maxim Integrated. This high-performance product offers a substantial 512k x 8-bit (4 Mbit) of full-featured, non-volatile static RAM, making it an ideal storage solution for a wide range of industrial and critical applications where data integrity and retention are paramount.

Key Features

  • Capacity: The DS1250AB-70IND+ provides a large memory capacity of 512k x 8 bits, ensuring ample space for critical data storage.
  • Data Retention: It boasts an impressive data retention capability, thanks to its integrated lithium energy source that guarantees data retention for over 10 years in the absence of external power.
  • Speed: With an access time of 70ns, this memory module provides swift read and write operations, facilitating efficient data handling in time-sensitive applications.
  • Temperature Range: This industrial-grade product is designed to operate over an extended temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: The DS1250AB-70IND+ comes in a 32-pin EDIP (Encapsulated Dual In-line Package), which provides a reliable and durable physical interface for easy integration into a variety of systems.
  • Write Protection: It includes a write-protect feature that helps prevent accidental data alteration, ensuring the integrity of the stored information.

Applications

The DS1250AB-70IND+ is ideal for a broad spectrum of applications that require reliable, long-term data storage without the need for a constant power supply. Some of the typical applications include:

  • Industrial control systems
  • Utility meters
  • Medical devices
  • Security systems
  • Embedded systems

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the DS1250AB-70IND+ is no exception. Customers can expect consistent performance and support for their critical storage needs. With its robust design and dependable technology, the DS1250AB-70IND+ is an excellent choice for designers and engineers looking for a memory solution that will stand the test of time and operate reliably in demanding conditions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 4M PARALLEL 44TSOP II / 3.3V CMOS Static RAM
Lowest to $7.6015
Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72M PARALLEL 165FBGA / 72-Mbit QDR-II SRAM 4-Word Burst Architecture
Lowest to $124.3230
Cypress Semiconductor Corp
IC NVSRAM 8M PARALLEL 48FBGA / 8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $67.6508
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16K PARALLEL 52PLCC / HIGH SPEED 2K X 8 DUAL-PORT STATIC RAM
Lowest to $28.4466
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit Burst of Two Pipelined SRAMs with QDR Architecture
Lowest to $28.2155
IDT, Integrated Device Technology Inc
IC SRAM 2M PARALLEL 208CABGA
Lowest to $81.2290
Cypress Semiconductor Corp
IC NVSRAM 16MBIT PAR 48TSOP I
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3181 $58.5448
20+ $6.0048 $120.0960
30+ $5.8166 $174.4980
42+ $5.6295 $236.4390
54+ $5.4412 $293.8248
72+ $4.8787 $351.2664
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess