EN
  • EN
  • DE

DS1251W-120IND+

Part No DS1251W-120IND+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC PHANTOM CHIP PAR 32EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Tube
Product Status Active
Programmable Not Verified
Type Phantom Time Chip
Features Leap Year, NVSRAM
Memory Size 512kb
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 2.97V ~ 3.63V
Current - Timekeeping (Max) 7mA @ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 32-DIP Module (0.600", 15.24mm)
Supplier Device Package 32-EDIP
Base Product Number DS1251
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.39.0001
Win Source Part Number 1229954-DS1251W-120IND+
Ultra Librarian 3D Model Ultra Librarian DS1251W-120IND+ CAD Model

Description

Maxim Integrated DS1251W-120IND+ Nonvolatile Timekeeping RAM

The DS1251W-120IND+ is a high-performance, 2M x 8 nonvolatile timekeeping RAM module from Maxim Integrated that combines a full-featured, battery-backed real-time clock/calendar (RTC) and a 2M x 8 NV SRAM in one integrated package. Designed for applications that demand the reliability and long-term data retention of nonvolatile memory, along with an integrated timekeeping function, this product is ideal for industrial, automotive, and other systems requiring robust performance in harsh environments.

Key Features

  • Nonvolatile Timekeeping: Time, date, and control registers are fully backed by a nonvolatile (NV) controller circuit, ensuring data retention and accurate timekeeping during power outages without the need for an external battery.
  • High-Speed NV SRAM: The 2M x 8 static RAM offers fast access times, providing high-speed data transfer and storage.
  • Industrial Temperature Range: The DS1251W-120IND+ is designed to operate reliably over an industrial temperature range of -40°C to +85°C, making it suitable for challenging conditions.
  • Automatic Battery Switchover: In the event of a power failure, the device automatically switches to the backup energy source to maintain timekeeping and SRAM data.
  • Long Battery Life: The low energy consumption design extends the life of the backup battery, reducing maintenance frequency and costs.
  • Surface-Mount Package: The module comes in a 32-pin encapsulated module, ensuring easy integration into surface-mount technology (SMT) manufacturing processes.
  • Integrated Crystal: The inclusion of a precision crystal oscillator eliminates the need for external timing components, simplifying design and reducing board space requirements.

Applications

The DS1251W-120IND+ is suitable for a wide range of applications, including:

  • Industrial control systems
  • Automotive systems
  • Telecommunication infrastructure
  • Networking equipment
  • Embedded systems

With its robust design and integrated features, the DS1251W-120IND+ from Maxim Integrated is a reliable choice for systems that require durable nonvolatile memory with an embedded real-time clock.

You May Also Be Interested in

Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Maxim Integrated
IC RTC PHANTOM PAR 16-DIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess