EN
  • EN
  • DE

DS1254YB2-100

Part No DS1254YB2-100
Manufacturer Maxim Integrated
Catalog Memory
Description 2M X 8 NV SRAM, PHANTOM CLOCK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 16Mbit
Memory Organization 2M x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 100ns
Access Time 100 ns
Voltage - Supply 3V ~ 3.7V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 168-BBGA
Supplier Device Package 168-BGA (16x16)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991B2A
HTSUS 8542.32.0041
Win Source Part Number 586083-DS1254YB2-100
Ultra Librarian 3D Model Ultra Librarian DS1254YB2-100 CAD Model

Description

Maxim Integrated DS1254YB2-100 Nonvolatile Timekeeping RAM

The DS1254YB2-100 from Maxim Integrated is a high-quality, nonvolatile timekeeping RAM that combines a full 1024k x 8 static RAM with an integrated real-time clock, a crystal, a long-life lithium battery, and an advanced power control circuitry. This innovative memory module provides a reliable and convenient solution for applications requiring both volatile and nonvolatile memory in a single space-saving package.

With its 5V ±10% operating voltage, the DS1254YB2-100 ensures compatibility with a wide range of microprocessors and digital systems. The memory is accessed in a byte-wide format, making it easy to integrate with existing architectures. The real-time clock (RTC) feature provides timekeeping capabilities that are accurate to within minutes per month over the full temperature range of 0°C to +70°C.

The device's nonvolatile attribute is particularly beneficial for systems that require data retention during power loss. The integrated lithium battery ensures that both the clock and RAM data are maintained for over 10 years in the absence of external power. This makes the DS1254YB2-100 an excellent choice for systems that cannot afford to lose critical data and need to maintain accurate timekeeping, such as embedded systems, utility meters, and industrial controllers.

Key features of the DS1254YB2-100 include:

  • 1024k x 8 nonvolatile static RAM
  • Integrated real-time clock with crystal
  • Automatic power-fail chip deselect and write protection
  • Write-protect voltages as low as 3.0V
  • Long-life lithium battery with over 10 years of data retention
  • Byte-wide access for easy integration

The DS1254YB2-100 comes in a reliable 32-pin EDIP (Encapsulated Dual In-line Package) or 32-pin TSOP (Thin Small Outline Package), providing flexibility for various design requirements. Maxim Integrated's commitment to high-quality and long-term reliability makes this product a smart choice for designers looking to enhance their systems with secure and persistent memory storage.

For detailed specifications, application notes, and additional resources, engineers and system designers are encouraged to visit Maxim Integrated's official website or contact their local sales representatives.

You May Also Be Interested in

Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess