EN
  • EN
  • DE

DS1258AB-70

Part No DS1258AB-70
Manufacturer Maxim Integrated
Catalog Memory
Description IC NVSRAM 2MBIT PARALLEL 40EDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 2Mbit
Memory Organization 128K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 70ns
Access Time 70 ns
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP Module (0.610", 15.495mm)
Supplier Device Package 40-EDIP
Base Product Number DS1258AB
Standard Package 9 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Win Source Part Number 586084-DS1258AB-70
Ultra Librarian 3D Model Ultra Librarian DS1258AB-70 CAD Model

Description

Maxim Integrated DS1258AB-70 Nonvolatile Memory

The DS1258AB-70 from Maxim Integrated is a high-performance, 3.3V, 1024k Nonvolatile (NV) SRAM with a built-in real-time clock (RTC). This memory module provides an efficient and reliable solution for applications requiring frequent or rapid access to stored data without the risk of data loss in case of power failure.

Key Features

  • Nonvolatile SRAM Technology: Combines the access speed of SRAM with an internal lithium battery to maintain data integrity during power loss.
  • Integrated Real-Time Clock: Features a full-function, real-time clock with an oscillator, which ensures accurate timekeeping even when the main power is off.
  • Large Storage Capacity: Offers a significant 1024k memory capacity, ideal for storing critical data that must be preserved across power cycles.
  • High-Speed Access: The DS1258AB-70 provides fast access times of 70ns, allowing for rapid data retrieval and storage.
  • Automatic Battery Switchover: When main power is lost, the device automatically switches to battery power, ensuring continuous operation of the clock and data retention.
  • Long Battery Life: Designed with a long-life battery that supports data retention for an extended period, making it suitable for long-term applications.
  • Industrial Temperature Range: Operates across a wide temperature range, making it suitable for industrial applications subjected to harsh environments.

Applications

The DS1258AB-70 is ideal for a variety of applications where data integrity and timekeeping are critical, such as:

  • Industrial control systems
  • RAID systems
  • Telecommunications equipment
  • Medical devices
  • Networking hardware

With its robust design, the DS1258AB-70 ensures that your system's data is always protected and available when needed. Its integration of both memory and real-time clock functions into a single package simplifies system design and reduces the number of required components, offering a cost-effective and space-saving solution for maintaining critical data and time information.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess