EN
  • EN
  • DE

DS1258Y-70

Part No DS1258Y-70
Manufacturer Maxim Integrated
Catalog Memory
Description IC NVSRAM 2MBIT PARALLEL 40EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 2Mbit
Memory Organization 128K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 70ns
Access Time 70 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP Module (0.610", 15.495mm)
Supplier Device Package 40-EDIP
Base Product Number DS1258Y
Standard Package 9 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Win Source Part Number 586085-DS1258Y-70
Ultra Librarian 3D Model Ultra Librarian DS1258Y-70 CAD Model

Description

Maxim Integrated DS1258Y-70 Nonvolatile Memory

The DS1258Y-70 is a high-quality, nonvolatile memory module designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This innovative product is specifically engineered to retain data integrity and ensure data preservation even when the primary power source is compromised or fails.

Key Features

  • Memory Capacity: The DS1258Y-70 offers a substantial memory capacity, making it suitable for a wide range of applications that require reliable data storage.
  • Speed: With a 70ns access time, this memory module provides fast read and write operations, ensuring efficient performance for critical applications.
  • Power Source: The device incorporates a lithium energy source that is electrically disconnected to retain data during the absence of external power.
  • Data Retention: Designed for long-term data retention, the DS1258Y-70 guarantees the preservation of data for an extended period, making it an ideal choice for applications where data integrity is paramount.
  • Package: The module comes in a robust, industry-standard package that ensures compatibility with a wide variety of socket types and design infrastructures.

Applications

The DS1258Y-70 is versatile and can be employed in various sectors, including but not limited to:

  • Industrial control systems
  • Telecommunications equipment
  • Medical devices
  • Security systems
  • Networking hardware

Reliability and Quality Assurance

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The DS1258Y-70 is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements expected by industry professionals. Customers can trust in the durability and performance of this nonvolatile memory module for their critical data storage needs.

Ordering and Product Support

For more information on the DS1258Y-70, including detailed specifications, technical support, and ordering information, please visit the Maxim Integrated website or contact their customer support team. Maxim Integrated's dedication to customer service ensures that you receive the assistance you need to integrate the DS1258Y-70 seamlessly into your product designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess