EN
  • EN
  • DE

DS1306EN+T

Part No DS1306EN+T
Manufacturer Maxim Integrated
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 710028-DS1306EN+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1306EN+T CAD Model

Description

Maxim Integrated DS1306EN+T Serial Alarm Real-Time Clock (RTC)

The Maxim Integrated DS1306EN+T is a highly versatile serial alarm real-time clock (RTC) that is designed to provide precision time and date tracking with the added benefit of dual programmable alarms. This component is ideal for a wide range of applications, including embedded systems, industrial controllers, consumer electronics, and any other system that requires accurate timekeeping and alarm functions.

This RTC is equipped with a serial interface that is fully compliant with the SPI or 3-wire interface standards, providing ease of integration into existing systems. The DS1306EN+T operates over a wide voltage range of 2.0V to 5.5V, making it suitable for both 3V and 5V power supplies, and it is characterized for operation over the full industrial temperature range (-40°C to +85°C).

One of the key features of the DS1306EN+T is its dual programmable alarms, which can be set to trigger on a minute, hour, day, or date basis, providing flexibility for various types of event scheduling or reminders. Additionally, the device includes a programmable square-wave output, which can be set to one of four frequencies, making it useful for tasks such as periodic system wake-ups or basic clocking functions.

The DS1306EN+T also comes with 96 bytes of battery-backed SRAM, which ensures that data is preserved even when the main power is lost, and it supports leap year compensation up to the year 2100. The timekeeping function includes seconds, minutes, hours, day, date, month, and year information, with the day of the week automatically calculated based on this information.

For ease of implementation, the DS1306EN+T is available in a 20-pin (300-mil) SO package, and it is designed to be directly connected to a crystal and a battery, with minimal external components required. This RTC is an excellent choice for designers looking for a reliable and feature-rich timekeeping solution that can be easily integrated into a broad range of products.

Overall, the Maxim Integrated DS1306EN+T Serial Alarm Real-Time Clock is a robust and flexible component that offers precise timekeeping, multiple alarm settings, and a user-friendly interface, making it an essential addition to any time-sensitive application.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Genesys
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Micron Technology Inc.
Lowest to $8.2538
Infineon Technologies
Lowest to $9.7932
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1376 $51.3024
50+ $2.0024 $100.1200
78+ $1.9347 $150.9066
112+ $1.7994 $201.5328
145+ $1.7318 $251.1110
181+ $1.6641 $301.2021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess