EN
  • EN
  • DE

DS1314E+T&R

Part No DS1314E+T&R
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CTRL NV W/BATT MON 3V 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Controller Type Nonvolatile RAM
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 134868-DS1314E+T&R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1314E+T&R CAD Model

Description

Maxim Integrated DS1314E+T&R Nonvolatile Timekeeping RAM

The DS1314E+T&R from Maxim Integrated is a state-of-the-art nonvolatile timekeeping RAM that combines the functionality of a real-time clock (RTC) with a fully integrated NV (nonvolatile) SRAM and a sophisticated power-monitoring and control circuitry. This unique combination ensures that timekeeping and data storage are maintained even when the primary power source fails, making it an ideal choice for a wide range of applications including industrial control systems, telecommunications, and embedded computing.

The DS1314E+T&R features a built-in, long-life lithium battery that automatically switches on to maintain the RTC and SRAM data when the main power supply drops below a certain threshold. This seamless transition to the backup power ensures that the data integrity and timekeeping functions are preserved without interruption. The device also includes an automatic write-protection feature, which prevents data corruption during power loss.

The real-time clock in the DS1314E+T&R provides full calendar functionality with seconds, minutes, hours, day, date, month, and year information, and includes leap-year compensation valid up to the year 2100. The clock format can be set to either 24-hour or 12-hour with an AM/PM indicator, catering to different user preferences and international standards.

With a surface-mount package, the DS1314E+T&R is designed for easy integration into modern PCB designs. The device comes in tape and reel packaging (denoted by the T&R suffix), which is suitable for automated assembly processes, thus reducing manufacturing time and cost.

Maxim Integrated's commitment to reliability and quality is evident in the DS1314E+T&R, making it a dependable choice for maintaining accurate time and data retention across a variety of mission-critical systems. Its robust feature set and compact form factor make it an excellent choice for designers looking to enhance their system's reliability with minimal power consumption and space requirements.

Overall, the DS1314E+T&R is a versatile and reliable component that offers the assurance of uninterrupted timekeeping and data preservation, ensuring system integrity and performance even in the event of unexpected power disruptions.

You May Also Be Interested in

Amd
ELEVEN-BIT DYNAMIC MEMORY DRIVER
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Texas Instruments
IC CTRLR SRAM NONVOLITL 16-TSSOP
Lowest to $5.8168
Intel
82801 - I/O CONTROLLER HUB
Need more? Email Us
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $17.4627
Renesas Electronics America
DDR DRAM, 16MX36, 0.22NS
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX18, 0.3NS
Need more? Email Us
Renesas Electronics America
FCCSP 7.50X3.00X1.20 MM, 0.50MM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4052 $58.2156
8+ $15.9228 $127.3824
12+ $15.4250 $185.1000
16+ $14.9272 $238.8352
21+ $14.4294 $303.0174
27+ $12.9372 $349.3044
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess