EN
  • EN
  • DE

DS1314E+

Part No DS1314E+
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CTRL NV W/BATT MON 3V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Controller Type Nonvolatile RAM
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number DS1314
Manufacturer Pack Quantity 74
MSL Level 1 (Unlimited)
Win Source Part Number 718236-DS1314E+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1314E+ CAD Model

Description

The Maxim Integrated DS1314E+ is a state-of-the-art nonvolatile controller designed to maintain the integrity of data in the event of a power failure. This advanced component ensures that data is safely transferred from SRAM to nonvolatile storage when a power loss is detected, and automatically restores it once power is reinstated.

Key Features

  • Automatic Backup and Restore: The DS1314E+ automatically switches to the backup battery when main power is lost and initiates a nonvolatile backup or restore operation, ensuring data protection and reliability.
  • Write Protection: Includes a precision power-monitoring circuit that write-protects memory when VCC falls below a factory-set threshold, preventing data corruption.
  • Low Power: Designed for energy efficiency, it operates with a low standby current, making it ideal for battery-backed applications.
  • Wide Operating Range: Functions over a wide voltage range of 2.0V to 5.5V, providing flexibility across various power supply specifications.
  • Surface-Mount Package: Available in a compact, surface-mount package, the DS1314E+ is suitable for space-constrained applications.

Applications

The DS1314E+ is versatile and can be used in a variety of applications where data integrity during power loss is crucial. This includes:

  • RAID systems
  • Industrial controllers
  • POS terminals
  • Telecommunications equipment
  • Medical monitoring devices

Technical Specifications

With a robust set of technical specifications, the DS1314E+ is designed to meet the needs of demanding applications. It features:

  • Direct connection to SRAM
  • Redundant nonvolatile controller for high reliability
  • Automatic chip deselect when VCC falls below the minimum VCC threshold
  • Industrial temperature range (-40°C to +85°C)
  • 20-Pin (300 mils) SO package

Maxim Integrated's DS1314E+ nonvolatile controller is a reliable solution for systems that cannot afford data loss during power failures. Its automatic backup and restore capabilities, combined with low power consumption and a wide operating range, make it an essential component for preserving critical data.

You May Also Be Interested in

Texas Instruments
IC SRAM NONVOLATIL CNTRL 16-SOIC
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, CMOS
Lowest to $9.9325
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Analog Devices Inc.
IC CONTROLLER 8-CHIP NV 20-DIP
Need more? Email Us
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
Renesas Electronics America
FCCSP 13.50X8.00X1.40 MM, 0.65MM
Lowest to $25.3209
QuickLogic
DRAM CONTROLLER, CMOS,
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX18, 0.3NS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4052 $58.2156
8+ $15.9217 $127.3736
12+ $15.4250 $185.1000
16+ $14.9272 $238.8352
21+ $14.4294 $303.0174
27+ $12.9372 $349.3044
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess