EN
  • EN
  • DE

DS1314S-2/T&R

Part No DS1314S-2/T&R
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CTRLR NV W/BATT MON 3V 8-SOIC / Nonvolatile Controller 2.7V to 3.3V 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Controller Type Nonvolatile RAM
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 773002-DS1314S-2/T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1314
Introduction Date December 16, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1314S-2/T&R CAD Model

Description

Maxim Integrated DS1314S-2/T&R Nonvolatile Timekeeping RAM

The DS1314S-2/T&R is a state-of-the-art nonvolatile timekeeping RAM product from Maxim Integrated, designed to provide reliable and accurate timekeeping in conjunction with battery-backed SRAM functionality. This innovative component is an ideal solution for applications requiring both data storage and precise time management, such as embedded systems, industrial controllers, and point-of-sale terminals.

One of the key features of the DS1314S-2/T&R is its full integration of a quartz crystal and real-time clock (RTC) in a single package. This integration ensures that timekeeping remains accurate even when the main power is lost, thanks to the onboard battery-backup capability. The device maintains seconds, minutes, hours, day, date, month, and year information with automatic leap year compensation valid up to the year 2100, providing long-term reliability.

The DS1314S-2/T&R operates over a wide voltage range and features a low power consumption design, making it suitable for battery-powered applications. It communicates with the host system via a simple serial interface, compatible with most microcontrollers and microprocessors. This ease of integration, combined with a small surface-mount package, means that it can be readily incorporated into a variety of designs without requiring significant board space.

Maxim Integrated's commitment to quality is evident in the DS1314S-2/T&R's design, which includes a built-in power-fail write-protection mechanism. This feature ensures that when VCC falls below a minimum threshold, write access to the clock and SRAM is inhibited, thereby preventing data corruption and ensuring the integrity of both the timekeeping and stored data.

Furthermore, the DS1314S-2/T&R is available in a tape and reel (T&R) format, facilitating efficient handling and placement during the manufacturing process for high-volume production environments. This packaging option enhances the ease of use for automated assembly lines, ensuring that the product can be deployed rapidly and cost-effectively.

In conclusion, the Maxim Integrated DS1314S-2/T&R is a versatile and robust component that combines high-precision timekeeping with nonvolatile data storage, making it a top choice for designers looking for a reliable RTC solution with integrated battery backup capabilities.

You May Also Be Interested in

Renesas Electronics America
FCCSP 8.00X3.00X1.07 MM, 0.65MM
Lowest to $11.6418
QuickLogic
DRAM CONTROLLER, CMOS,
Need more? Email Us
Amd
ELEVEN-BIT DYNAMIC MEMORY DRIVER
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Intel
82801 - I/O CONTROLLER HUB
Lowest to $26.6850
Renesas Electronics America
DDR DRAM, 16MX18, 0.3NS
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, CMOS
Lowest to $9.9325
Analog Devices Inc.
IC CONTROLLER 8-CHIP NV 20-DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4285 $53.1420
25+ $4.1428 $103.5700
38+ $4.0000 $152.0000
54+ $3.7143 $200.5722
71+ $3.5714 $253.5694
88+ $3.4286 $301.7168
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess