EN
  • EN
  • DE

DS1314S-2+T

Part No DS1314S-2+T
Manufacturer Maxim Integrated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOP-8
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 723246-DS1314S-2+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1314S-2+T CAD Model

Description

Maxim Integrated's DS1314S-2+T: Nonvolatile Timekeeping RAM

The DS1314S-2+T from Maxim Integrated is a state-of-the-art nonvolatile timekeeping RAM that combines the functionality of a full-featured real-time clock (RTC) with the convenience of a nonvolatile SRAM. This innovative product ensures that both timekeeping and data storage are maintained even in the absence of power, making it an ideal solution for systems that require reliable timekeeping and data retention without the need for an external battery.

The DS1314S-2+T is equipped with a built-in power-fail detect circuit, which automatically switches to the backup energy source when a power failure is detected. This seamless transition ensures continuous operation of the timekeeping function, thus avoiding any loss of time information. The device's nonvolatile SRAM provides a robust storage solution, safeguarding data integrity during power loss without the need for an external battery or additional components.

Featuring an industry-standard surface-mount package, the DS1314S-2+T is designed for easy integration into a wide range of applications. Its compact form factor makes it suitable for space-constrained designs, while its low power consumption is ideal for battery-operated and portable devices. With a simple serial interface for communication, this product is both user-friendly and highly efficient.

The DS1314S-2+T supports a full complement of timekeeping features, including seconds, minutes, hours, day, date, month, and year information, with the added convenience of automatic leap year compensation valid up to the year 2100. The clock operates in either 24-hour or 12-hour format with an AM/PM indicator, catering to various user preferences and international standards.

In summary, Maxim Integrated's DS1314S-2+T is a versatile and reliable component for applications requiring both precise timekeeping and secure data storage. Its integration of RTC and nonvolatile SRAM functionalities, along with its ease of use and power-saving features, make it an exceptional choice for designers and engineers seeking to enhance their systems' capabilities.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4285 $53.1420
25+ $4.1428 $103.5700
38+ $4.0000 $152.0000
54+ $3.7143 $200.5722
71+ $3.5714 $253.5694
88+ $3.4286 $301.7168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess