EN
  • EN
  • DE

DS1330WP-150+

Part No DS1330WP-150+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 256KBIT 150NS 34PCM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Access Time 150ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 34-PowerCap Module
Win Source Part Number 142722-DS1330WP-150+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1330WP-150+ CAD Model

Description

Maxim Integrated DS1330WP-150+ Nonvolatile Timekeeping RAM

The DS1330WP-150+ from Maxim Integrated is a state-of-the-art, nonvolatile timekeeping RAM that combines a full-featured, binary-coded decimal (BCD) clock/calendar with 256 bytes of nonvolatile static RAM. This innovative product is designed to provide a reliable and durable data storage solution, ensuring data integrity even when the main power supply is lost.

Key Features

  • Integrated Power-Sense Circuit: The DS1330WP-150+ includes an automatic power-sense circuit that detects power failures and automatically switches to the backup energy source, ensuring seamless transition and data preservation.
  • BCD Clock/Calendar: The real-time clock/calendar provides seconds, minutes, hours, day, date, month, and year information, with the added benefit of automatic leap year compensation valid up to the year 2100.
  • Nonvolatile RAM: With 256 bytes of nonvolatile RAM, users can store critical data that must be preserved during power loss without the need for an external battery.
  • Low-Power Operation: Designed for energy efficiency, this device operates in a wide voltage range and has a low power consumption, making it ideal for battery-powered applications.
  • Surface-Mount Package: The DS1330WP-150+ is available in a surface-mount package for easy integration into various electronic systems.

Applications

  • Embedded Systems
  • Utility Meters
  • Industrial Timekeeping
  • Point-of-Sale (POS) Terminals
  • Medical Devices
  • Security Systems

The DS1330WP-150+ is an ideal choice for applications requiring accurate timekeeping alongside nonvolatile data storage. Its robust feature set ensures that it can meet the demands of a wide range of industrial and commercial applications. With Maxim Integrated's reputation for quality and reliability, the DS1330WP-150+ is a component that engineers and designers can trust for their critical timekeeping and data retention needs.

You May Also Be Interested in

Alliance Memory, Inc.
IC SRAM 16MBIT PARALLEL 48FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit Burst of Two Pipelined SRAMs with QDR Architecture
Lowest to $28.2155
Cypress Semiconductor Corp
IC NVSRAM 256KBIT SPI 16SOIC
Lowest to $19.0520
Cypress Semiconductor Corp
IC SRAM 16MBIT PAR 54TSOP II
Lowest to $36.0196
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16K PARALLEL 52PLCC / HIGH SPEED 2K X 8 DUAL-PORT STATIC RAM
Lowest to $28.4466
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 48VFBGA
Lowest to $4.7933
Cypress Semiconductor Corp
IC SRAM 9MBIT PARALLEL 100TQFP
Lowest to $6.7233
Cypress Semiconductor Corp
IC SRAM 4.5M PARALLEL 100TQFP / 4-Mbit (128K x 36) Pipelined Sync SRAM
Lowest to $8.1393

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess