EN
  • EN
  • DE

DS1338Z-18+T

Part No DS1338Z-18+T
Manufacturer Maxim Integrated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOIC-8
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 737946-DS1338Z-18+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1338Z-18+T CAD Model

Description

Maxim Integrated DS1338Z-18+T Real-Time Clock

The DS1338Z-18+T from Maxim Integrated is a highly precise, full-featured real-time clock (RTC) module, designed to provide a comprehensive timekeeping solution for a wide range of applications. This RTC device is capable of tracking seconds, minutes, hours, days, date, month, and year, with the accuracy and reliability expected from a leading semiconductor manufacturer.

Encased in an 8-SOIC package, the DS1338Z-18+T is a compact component that can be easily integrated into space-constrained designs. It operates over an industrial temperature range and is suitable for use in environments where robust performance is essential. The RTC maintains seconds, minutes, hours, day, date, month, and year information, with automatic leap year compensation valid up to the year 2100.

One of the key features of the DS1338Z-18+T is its two programmable time-of-day alarms, which add to its versatility in various applications, including embedded systems, servers, and personal electronics. Additionally, it offers a high-speed (400kHz) I2C interface, making it simple to integrate with a microcontroller or other I2C-compatible devices.

The device also includes a battery-backup input, which ensures that timekeeping continues uninterrupted in the event of a main power failure. This feature is critical for applications that require consistent time tracking, such as data logging systems and electronic payment systems. The DS1338Z-18+T also features a low-power operation that minimizes power consumption, making it an excellent choice for battery-powered applications.

Maxim Integrated's commitment to quality and reliability is evident in the DS1338Z-18+T, with its built-in oscillator and robust design ensuring stable and precise timekeeping. Whether you are developing consumer electronics, industrial systems, or portable devices, the DS1338Z-18+T provides the functionality and dependability needed to keep your applications on schedule.

Overall, the Maxim Integrated DS1338Z-18+T is a top choice for designers looking for a reliable and accurate RTC module that combines functionality with ease of use, all in a small form factor suitable for a multitude of time-sensitive applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2942 $50.4724
54+ $1.8824 $101.6496
83+ $1.8236 $151.3588
114+ $1.7647 $201.1758
147+ $1.7059 $250.7673
197+ $1.5294 $301.2918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess