EN
  • EN
  • DE

DS1384FP-12

Part No DS1384FP-12
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 44-MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, Watchdog Timer
Memory Size 50B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Supply, Battery 2.4 V to 4 V
Current - Timekeeping (Max) 3mA @ 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-MQFP (10x10)
Win Source Part Number 123607-DS1384FP-12
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1384FP-12 CAD Model

Description

Maxim Integrated DS1384FP-12 Real-Time Clock

The DS1384FP-12 is a full-featured, microprocessor-compatible, real-time clock from Maxim Integrated. This versatile device integrates a myriad of functions including a real-time clock/calendar, an alarm, watchdog timer, and a 32.768 kHz output, all designed to offer robust timekeeping solutions to a wide array of applications.

The real-time clock/calendar of the DS1384FP-12 provides seconds, minutes, hours, day, date, month, and year information, with the added convenience of automatic leap year correction. This ensures accuracy and reliability in timekeeping, even in the face of the irregularities posed by leap years. The alarm function is programmable, allowing users to set up single events or recurring interruptions based on their specific needs. This feature is particularly useful for scheduling tasks and reminders within embedded systems.

Furthermore, the DS1384FP-12 includes a watchdog timer, which serves as an important tool for systems that require regular monitoring and maintenance. By resetting the system in the event of a software anomaly or malfunction, the watchdog timer helps to maintain the integrity and continued operation of the system.

Another notable feature of the DS1384FP-12 is its 32.768 kHz output, which can be used to drive a microprocessor's clock input or other timing-related peripherals. This output is essential for maintaining synchronization across various components within a system.

The device comes in a power-saving, 28-pin EDIP (Extended Dual In-line Package) or surface-mount SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. It is also designed to operate over the industrial temperature range, ensuring reliable performance in a wide variety of operating conditions.

With its combination of real-time clock/calendar, alarm, watchdog timer, and clock output features, the DS1384FP-12 from Maxim Integrated is a highly reliable and functional timekeeping solution that can be easily integrated into various electronic systems such as embedded controllers, industrial machines, and communication equipment.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $25.0249
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Lowest to $81.8181
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $2.9717
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
DS1644 NV TIMEKEEPING RAM
Lowest to $54.0680
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
4096K NV SRAM & PHANTOM CLOCK / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Lowest to $84.6014
National Semiconductor (TI)
IC RTC TIMER PERIPH PAR 28PLCC
Lowest to $9.7925

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess