EN
  • EN
  • DE

DS1553WP-150

Part No DS1553WP-150
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 34-PCM  /  Real Time Clock (RTC) IC Clock/Calendar 8KB Parallel 34-PowerCap™ Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Watchdog Timer, Y2K
Memory Size 8KB
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 2.97V ~ 3.63V
Voltage - Supply, Battery 3V
Current - Timekeeping (Max) 2mA @ 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 34-PowerCap™ Module
Supplier Device Package 34-PowerCap Module
Base Product Number DS1553
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAXMAXDS1553WP-150,2156-DS1553WP-150-MA
Standard Package 40
Win Source Part Number 1016215-DS1553WP-150
Ultra Librarian 3D Model Ultra Librarian DS1553WP-150 CAD Model

Description

Maxim Integrated DS1553WP-150 Timekeeping RAM

The Maxim Integrated DS1553WP-150 is a full-featured, year 2000-compliant (Y2K), real-time clock/calendar (RTC) with an integrated 64K x 8 nonvolatile static RAM. This high-precision timekeeping device is designed to maintain accurate time and date information, as well as provide a reliable nonvolatile memory storage solution for critical data.

Encased in a robust PowerCap Module package, the DS1553WP-150 ensures data integrity with a built-in lithium energy source and a crystal. The energy source allows for long-term data retention and ensures that timekeeping operations continue smoothly for over 10 years in the absence of external power. This makes it an ideal choice for applications where maintaining accurate time and preserving data through power outages is crucial.

The device features a serial interface that facilitates easy integration into a wide range of applications, including telecommunications, networking, industrial systems, and any embedded systems that require accurate timekeeping and data storage capabilities. The serial interface is compatible with most microcontrollers, providing a seamless connection to both legacy and modern systems.

One of the key advantages of the DS1553WP-150 is its integrated crystal and battery, which simplifies the design and reduces the number of external components required. This integration not only saves space on the PCB but also reduces the complexity of the design and increases reliability.

The RTC of the DS1553WP-150 maintains seconds, minutes, hours, day, date, month, and year information, with automatic leap year compensation valid up to 2100. It also features a programmable alarm and timer functions that can be set to trigger on a variety of time scales, from seconds to days. This level of versatility makes it suitable for a wide array of time-critical applications.

Overall, the Maxim Integrated DS1553WP-150 is a highly reliable and versatile timekeeping RAM module that combines the functionality of a real-time clock with the convenience of nonvolatile memory storage, all in a space-saving and power-efficient package.

You May Also Be Interested in

Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $23.8784
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.2915
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $2.9717
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us
Renesas Electronics America
REAL TIME CLOCK PLUS RAM
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess