EN
  • EN
  • DE

DS1647P-120

Part No DS1647P-120
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 34-PCM / Real Time Clock Parallel 512Kbyte Clock/Calendar/NV Timekeeping RAM 34-Pin PowerCap Module
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Type Clock/Calendar
Features Leap Year, NVSRAM
Memory Size 512kb
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Supply, Battery 3V
Current - Timekeeping (Maximum) 4mA @ 4.5V ~ 5.5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 34-PowerCap Module
Manufacturer Package 34-PowerCap Module
Win Source Part Number 773057-DS1647P-120
Popularity Medium
Supply and Demand Status Limited
Family Name DS1647
Introduction Date August 02, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1647P-120 CAD Model

Description

Maxim Integrated DS1647P-120 Timekeeping RAM

The DS1647P-120 is a robust and reliable Timekeeping RAM product from Maxim Integrated designed to provide a full-featured battery-backed nonvolatile SRAM along with an integrated real-time clock/calendar (RTC) and crystal, all in a power-efficient package. This innovative component is an ideal choice for applications requiring data storage and precise timekeeping in one compact module.

Key Features

  • Integrated Real-Time Clock/Calendar: The DS1647P-120 includes a full-function, binary-coded decimal (BCD) clock/calendar that maintains seconds, minutes, hours, day, date, month, and year information. The accuracy of the clock is maintained within ±1 minute/month at 25°C.
  • Battery Backup: The nonvolatile SRAM and real-time clock are maintained in the absence of power by an onboard lithium energy cell, ensuring data and time are preserved for the rated life of the battery.
  • 4K x 32 Nonvolatile SRAM: It offers a substantial 128k bits of nonvolatile memory, enabling both data storage and timekeeping capabilities.
  • Automatic Power-Fail Chip Deactivation: When power failures occur, the DS1647P-120 automatically switches to its battery supply, ensuring data integrity and clock functionality.
  • Programmable Alarm and Interrupt Function: It features a programmable alarm that can be set to a specific date, day of the week, hour, and minute, which allows for precise scheduling of events or tasks.
  • Low Power Operation: Designed for energy efficiency, the DS1647P-120 is optimized for low power consumption, extending the life of the battery and reducing the overall power requirements of the system.

Applications

The DS1647P-120 is versatile and can be used in a wide array of applications. It's particularly well-suited for use in embedded systems, utility meters, network hubs, routers, switches, and other industrial time-sensitive devices that require reliable timekeeping and data retention in the event of a power loss.

Overall, the Maxim Integrated DS1647P-120 Timekeeping RAM is a powerful and practical solution for designers looking to incorporate both nonvolatile memory and a real-time clock in their systems, without the need for additional components or complex configurations.

You May Also Be Interested in

Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.8336 $89.8336
2+ $87.0269 $174.0538
3+ $84.2191 $252.6573
4+ $81.4125 $325.6500
5+ $72.9902 $364.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess