EN
  • EN
  • DE

DS1669S-100

Part No DS1669S-100
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC RHEOSTAT DALLASTAT 100K 8SOIC / Digital Potentiometer 100kOhm 64POS Non-Volatile Linear 8-Pin SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Dallastat
Packaging Tube
Part Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 100k
Interface Up/Down (UP, DN)
Memory Type Non-Volatile
Operating Supply Voltage ±4.5 V ~ 8 V
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 773059-DS1669S-100
Popularity Medium
Supply and Demand Status Balance
Family Name DS1669
Introduction Date December 02, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1669S-100 CAD Model

Description

Maxim Integrated DS1669S-100 Digital Potentiometer

The DS1669S-100 is a versatile digital potentiometer designed by Maxim Integrated, offering a unique solution for adjusting and controlling resistance in a wide array of applications. This electronic component is engineered to replicate the functionality of a mechanical potentiometer, yet it provides enhanced reliability, precision, and integration capabilities that are ideal for modern electronic systems.

Key Features:

  • Resistance Range: The DS1669S-100 has a total resistance of 100 kΩ, which can be adjusted through digital inputs to suit various circuit requirements.
  • Wiper Settings: It offers 100 wiper positions, allowing for fine-grained control over the resistance settings.
  • Non-Volatile Memory: The device includes non-volatile (NV) memory that retains the wiper position even after power is removed, ensuring consistent performance across power cycles.
  • Interface: It utilizes a simple up/down interface for wiper control, which can be driven by a wide range of signals, making it easy to integrate into different systems.
  • Supply Voltage: The DS1669S-100 operates over a supply voltage range of 4.5V to 5.5V, compatible with standard logic levels.
  • Packaging: This digital potentiometer comes in a compact SOIC-8 package, making it suitable for space-constrained applications.

Applications:

The DS1669S-100 is a highly adaptable component that can be used in a variety of applications, including:

  • Volume control in audio systems
  • Brightness adjustment in lighting systems
  • Adjustable power supplies
  • Calibration and tuning systems
  • Automotive electronics

Conclusion:

Maxim Integrated's DS1669S-100 is a sophisticated digital potentiometer that offers electronic designers a reliable and precise alternative to mechanical potentiometers. With its non-volatile memory, simple interface, and compact form factor, it is an excellent choice for a myriad of applications that require variable resistance settings. Integrating the DS1669S-100 into your design will enhance its functionality and reliability, making it an essential component for modern electronics.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 100KOHM 64TAP 14TDFN / Digital Potentiometer 100k Ohm 1 Circuit 64 Taps I²C Interface 14-TDFN (3x3)
Need more? Email Us
Renesas Electronics America
IC DGT POT 2.8KOHM 256TP 24TSSOP / Digital Potentiometer 2.8k Ohm 2 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 50KOHM 256TAP 10UMAX / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-uMAX/uSOP
Need more? Email Us
Microchip Technology
IC DGT POT 50KOHM 257TAP 14TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
Lowest to $2.0611
Renesas Electronics America
IC DGT POT 2/10/10/50KOHM 20SOIC / Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 10KOHM 257TAP 10MSOP
Lowest to $2.5927
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24DIP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Need more? Email Us
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 10k Ohm 1Pot 8-Pin uSOP Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess