EN
  • EN
  • DE

DS1672U-3+

Part No DS1672U-3+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC BINARY COUNTER I2C 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Tube
Product Status Active
Programmable Not Verified
Type Binary Counter
Features Trickle-Charger
Time Format Binary
Date Format Binary
Interface I2C, 2-Wire Serial
Voltage - Supply 2.7V ~ 3.3V
Voltage - Supply, Battery 1.3V ~ 3.63V
Current - Timekeeping (Max) 500µA @ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number DS1672
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1000184-DS1672U-3+
Ultra Librarian 3D Model Ultra Librarian DS1672U-3+ CAD Model

Description

Product Overview: DS1672U-3+ from Maxim Integrated

The DS1672U-3+ is a robust, low-power serial real-time clock (RTC) with full binary-coded decimal (BCD) clock/calendar and 31 bytes of static RAM. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this integrated circuit provides a comprehensive timekeeping solution for a wide range of applications.

Key Features

  • Integrated Timekeeping Function: The DS1672U-3+ incorporates a real-time clock/calendar that tracks time in hours, minutes, and seconds, as well as the day, month, and year.
  • Serial Interface: The device communicates with microprocessors via a simple serial interface, compatible with most microcontrollers, making it easy to integrate into existing systems.
  • Low Power Consumption: Designed for power-sensitive applications, it operates on very low power, helping to extend the life of battery-powered devices.
  • Backup Battery Input: A backup battery input maintains timekeeping in the event of a main power failure, ensuring consistent performance and reliability.
  • Automatic Leap Year Compensation: The DS1672U-3+ automatically adjusts for leap years up to the year 2100, providing long-term accuracy without the need for manual adjustments.
  • RAM Storage: With 31 bytes of user-accessible static RAM, the device offers additional storage for data that needs to be preserved during power loss.

Applications

The DS1672U-3+ is ideal for a variety of applications where accurate timekeeping is essential. These include:

  • Data loggers
  • Handheld devices
  • Industrial systems
  • Medical devices
  • POS terminals

Technical Specifications

The DS1672U-3+ operates within a voltage range of 2.5V to 5.5V and is available in a surface-mount SOIC package. Its serial interface supports I²C protocols, making it versatile for various digital communication needs. The device's temperature range is from -40°C to +85°C, suitable for most environmental conditions.

For detailed technical specifications, application notes, and support documentation, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7603
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess