EN
  • EN
  • DE

DS1674

Part No DS1674
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056065-DS1674
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1674 CAD Model

Description

Maxim Integrated DS1674 Portable System Controller

The DS1674 Portable System Controller from Maxim Integrated is a versatile and compact integrated circuit designed to provide a comprehensive solution for power management, system control, and real-time clock tracking in portable and battery-powered applications. This highly integrated device is engineered to meet the demands of modern portable electronics, offering a range of features that help conserve power and extend battery life while maintaining accurate timekeeping and system control functionality.

At the heart of the DS1674 is a full-featured real-time clock/calendar (RTC), which provides precise time and date information. The RTC is capable of tracking seconds, minutes, hours, days, date, month, and year, with automatic leap-year compensation valid up to the year 2100. The device also includes a programmable alarm and interrupt function, allowing for scheduled wake-up events or system alerts, which can be crucial for applications such as data loggers, handheld devices, and other time-sensitive electronics.

One of the key attributes of the DS1674 is its power management capabilities. It includes an integrated microprocessor monitor that offers a low-voltage reset function, ensuring that the system can recover gracefully from power failures or unexpected voltage drops. This feature is essential for maintaining data integrity and preventing system corruption in the event of power issues.

Additionally, the DS1674 features a watchdog timer that helps to safeguard the system against software lockups or malfunctions. By requiring periodic servicing by the host software, the watchdog timer can initiate a system reset if the software fails to respond, thereby maintaining system reliability and performance.

The DS1674 operates over a wide voltage range, making it suitable for various battery chemistries and configurations. Its low power consumption is particularly beneficial for extending the operational lifespan of battery-powered devices. The device is available in a compact, surface-mount package, which is ideal for space-constrained applications.

Overall, the Maxim Integrated DS1674 Portable System Controller is a robust and reliable choice for designers looking to incorporate an all-in-one power management and real-time clock solution into their portable or battery-operated products.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,293 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess