EN
  • EN
  • DE

DS1689S

Part No DS1689S
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Multiplexed 114byte Clock/Calendar/NV SRAM Control 28-Pin SOIC W / IC RTC CLK/CALENDAR PAR 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features NVSRAM
Memory Size 114B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.7 V to 3.3 V, 4.5 V to 5.5 V
Voltage - Supply, Battery 2.5 V to 3.7 V
Current - Timekeeping (Max) 2mA @ 3V, 3mA @ 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 014717-DS1689S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS1689
Introduction Date August 02, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1689S CAD Model

Description

The DS1689S is an integrated, feature-rich real-time clock (RTC) module designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This RTC device is particularly well-suited for applications that require accurate timekeeping, data logging, or scheduled operations, making it an ideal component for a wide range of industrial, commercial, and consumer products.

At the heart of the DS1689S lies a precision timekeeping chip that maintains accurate time and date information. The device includes a built-in crystal oscillator with a stable frequency, ensuring minimal drift over time and temperature variations. This RTC is designed to operate over a voltage range of 2.0V to 5.5V, which allows for flexible integration into various system designs.

Key Features:

  • Timekeeping Accuracy: The DS1689S maintains precise time and date down to seconds, minutes, hours, day, date, month, and year, with automatic leap year compensation up to the year 2100.
  • Battery Backup: It includes a battery input for continuous timekeeping in the event of a main power failure, making it reliable for critical applications that cannot afford to lose time data.
  • Serial Interface: The device offers a simple serial interface for easy communication with microcontrollers and other digital systems.
  • Low Power Consumption: Designed for energy efficiency, the DS1689S consumes minimal power, which is vital for battery-powered applications.
  • Extended Operating Temperature: It operates over an industrial temperature range, ensuring functionality and reliability in harsh environments.
  • Surface-Mount Package: The DS1689S is available in a surface-mount package, allowing for compact and efficient PCB design.

Whether you're designing a data logging system, a smart utility meter, or a sophisticated IoT device, the DS1689S from Maxim Integrated provides the reliability and accuracy you need. Its combination of low power consumption, robust serial interface, and extended temperature operation makes it an excellent choice for your time-sensitive applications.

You May Also Be Interested in

Maxim Integrated
IC RTC PHANTOM PAR 16-DIP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess