EN
  • EN
  • DE
  • IT

DS1706ESA+T

Part No DS1706ESA+T
Manufacturer Maxim Integrated
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP8
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 714088-DS1706ESA+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1706ESA+T CAD Model

Description

The DS1706ESA+T is a robust, high-precision microcontroller supervisory circuit, designed and manufactured by Maxim Integrated. This component provides essential monitoring and control functions for microprocessor systems, ensuring reliable operation and safeguarding against system failures. The DS1706ESA+T is a versatile solution for a wide range of applications, including computers, controllers, intelligent instruments, and critical microprocessor systems.

Key Features

  • Power-Fail Input: The device includes a power-fail input that monitors the supply voltage (VCC) and triggers an early warning if the voltage drops below a predetermined threshold, allowing the system to prepare for power failure.
  • Reset Output: It provides an active-low reset output that ensures the microprocessor starts up in a known state, thereby preventing code execution errors during power-up, power-down, and brown-out conditions.
  • Watchdog Timer: A built-in watchdog timer prevents system lock-up by resetting the microprocessor if it fails to stroke the watchdog within a set time frame.
  • Low Power Consumption: The DS1706ESA+T is designed for low power consumption, making it suitable for battery-powered applications.
  • High Accuracy: This supervisory circuit offers high threshold accuracy, providing reliable monitoring and ensuring system stability.

Technical Specifications

  • Voltage Monitoring Range: 2.5V, 3.0V, 3.3V, or 5.0V
  • Package/Case: 8-SOIC (0.154", 3.90mm Width)
  • Operating Temperature: -40°C to +85°C
  • RoHS Compliant

The DS1706ESA+T comes in a small 8-pin SOIC package, making it ideal for space-constrained environments. It is also fully compliant with the Restriction of Hazardous Substances (RoHS), ensuring it meets the latest environmental standards for electronic components.

With its combination of features, the DS1706ESA+T from Maxim Integrated is an excellent choice for designers looking to add a reliable layer of protection to their microprocessor-based systems.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7795 $52.6770
14+ $7.2037 $100.8518
22+ $6.9786 $153.5292
30+ $6.7535 $202.6050
39+ $6.5284 $254.6076
52+ $5.8530 $304.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,216 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess