EN
  • EN
  • DE

DS1710S

Part No DS1710S
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821956-DS1710S
Ultra Librarian 3D Model Ultra Librarian DS1710S CAD Model

Description

The DS1710S from Maxim Integrated is a robust, high-performance nonvolatile controller that provides precision monitoring and battery backup control functions. Specifically designed for systems that require reliable and continuous operation, this device is an essential component for preserving data integrity during power loss or system failures.

Key Features

  • Power Monitoring: The DS1710S offers accurate power-fail monitoring which ensures timely response to power loss, triggering the system to switch to a backup power source or initiate safe shutdown procedures.
  • Nonvolatile Control: With its integrated nonvolatile (NV) control circuitry, this device can maintain system settings and data even when the main power is unavailable, thus preventing data corruption.
  • Low Power Consumption: Designed for efficiency, the DS1710S operates with minimal power draw, making it ideal for battery-backed applications where energy conservation is crucial.
  • Adjustable Precision Voltage Monitor: The voltage threshold can be set with external resistors, allowing for tailored monitoring suited to specific system requirements.
  • Compact Form Factor: Available in a space-saving surface-mount package, the DS1710S is suitable for high-density circuit designs.

Applications

The DS1710S is versatile and can be integrated into a variety of systems, including:

  • Embedded Systems
  • RAID Systems
  • Industrial Control Systems
  • Telecommunications Equipment
  • Portable Electronics

Technical Specifications

The device operates over a wide temperature range and has several key technical specifications that make it a reliable choice for critical applications:

  • Supply Voltage: Typically 3.3V
  • Operating Temperature: -40°C to +85°C
  • Package Type: Surface-mount

For engineers and designers looking for a reliable power monitoring and data protection solution, the Maxim Integrated DS1710S offers a blend of performance, precision, and durability to meet the demands of modern electronic systems.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess