EN
  • EN
  • DE

DS1721U+T&R

Part No DS1721U+T&R
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE I2C 8UMAX / Temp Sensor Digital Serial (2-Wire) 8-Pin uMAX T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel package
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I2C
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -10°C ~ 85°C (-55°C ~ 125°C)
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 773086-DS1721U+T&R
Popularity Medium
Supply and Demand Status Balance
Family Name DS1721
Introduction Date November 19, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1721U+T&R CAD Model

Description

Maxim Integrated DS1721U+T&R Digital Thermometer and Thermostat

The DS1721U+T&R is a high-precision digital thermometer and thermostat from Maxim Integrated, designed to provide accurate temperature monitoring and control in a variety of applications. This compact device combines advanced temperature sensing with digital interfacing capabilities, making it an ideal solution for environmental control, system thermal management, and industrial processes where precise temperature regulation is crucial.

The DS1721U+T&R offers a temperature range from -55°C to +125°C, with an accuracy of ±1°C over the entire operating range, ensuring reliable and consistent temperature readings. The device communicates via a 2-wire serial interface, compatible with I²C, which allows for easy integration into existing systems and straightforward communication with microcontrollers and other digital systems.

One of the key features of the DS1721U+T&R is its programmable thermostat function. Users can set high and low temperature thresholds, which the device uses to trigger an alarm or initiate temperature-based actions when these thresholds are crossed. This functionality is essential for applications that require automated temperature control, such as HVAC systems, server room monitoring, or electronic device temperature management.

The DS1721U+T&R is supplied in a compact 8-pin μSOP package, making it suitable for space-constrained applications. Furthermore, its tape and reel packaging (denoted by the T&R suffix) facilitates efficient handling and placement during automated manufacturing processes, streamlining production and reducing assembly costs for OEMs.

Maxim Integrated's commitment to quality and reliability is evident in the DS1721U+T&R, with the device undergoing rigorous testing to ensure performance standards are met. This, combined with its low power consumption and wide voltage range of 2.7V to 5.5V, makes the DS1721U+T&R a versatile and dependable choice for temperature sensing and control tasks in both commercial and industrial settings.

In summary, the DS1721U+T&R from Maxim Integrated is a sophisticated digital thermometer and thermostat that offers precise temperature measurement, programmable control, and easy integration, all within a small footprint ideal for a multitude of applications where accurate temperature monitoring and management are required.

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4683 $54.6830
23+ $4.4868 $103.1964
35+ $4.3466 $152.1310
48+ $4.2064 $201.9072
62+ $4.0662 $252.1044
83+ $3.6455 $302.5765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess