EN
  • EN
  • DE

DS1743P-100+

Part No DS1743P-100+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 34-PCM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Leap Year, NVSRAM, Y2K
Memory Size 8KB
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Supply, Battery 3V
Current - Timekeeping (Max) 3mA @ 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 34-PowerCap Module
Win Source Part Number 134936-DS1743P-100+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1743P-100+ CAD Model

Description

Maxim Integrated DS1743P-100+ Nonvolatile Timekeeping RAM

The DS1743P-100+ is a high-performance, 3.3V nonvolatile timekeeping RAM manufactured by Maxim Integrated. This innovative product integrates a full-function, binary-coded decimal (BCD) clock/calendar, 256 bytes of nonvolatile static RAM, a programmable interrupt, a power-fail control circuit, and a lithium energy source into a single monolithic circuit. The integration of these components makes the DS1743P-100+ an ideal solution for applications requiring durable and reliable timekeeping alongside memory retention capabilities, even during power loss.

One of the key features of the DS1743P-100+ is its clock/calendar functionality. It accurately tracks time in seconds, minutes, hours, days, date, months, and years, with the added benefit of leap year compensation up to the year 2100. This makes it particularly useful for time-sensitive applications in data logging, industrial control systems, and other embedded systems that require accurate timekeeping.

The nonvolatile static RAM offers the advantage of data retention without the need for a backup battery. The presence of a lithium energy source within the package ensures that data is preserved and the clock continues to run for a minimum of 10 years in the absence of power. This built-in energy source is a significant benefit, as it reduces the need for external batteries and the associated maintenance costs.

Additionally, the DS1743P-100+ comes with a programmable interrupt function that allows it to provide alarms or timers. This feature can be used to wake up or alert a system at predetermined times, enhancing the functionality of the system it is integrated into. The power-fail control circuit automatically writes-protects the memory when the supply voltage drops below a certain threshold, ensuring data integrity during power fluctuations or outages.

The DS1743P-100+ is available in a 24-pin, 600-mil DIP package, making it easy to integrate into a wide range of applications. Its low-power consumption and wide operating temperature range (-40°C to +85°C) also make it suitable for harsh environments and portable applications where power efficiency is crucial.

In summary, the Maxim Integrated DS1743P-100+ is a versatile and reliable component that combines the functionality of a real-time clock and nonvolatile RAM, offering a comprehensive solution for systems that require persistent timekeeping and data storage in the absence of power.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.2915
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $25.0249
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Lowest to $13.8623
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $23.8784
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Need more? Email Us
Maxim Integrated
IC BATT CHG I2C RTC W/TRICKLE
Lowest to $5.3838
Renesas Electronics America
REAL TIME CLOCK PLUS RAM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess