EN
  • EN
  • DE

DS1775R7+T&R

Part No DS1775R7+T&R
Manufacturer Maxim Integrated
Catalog Moisture Sensors, Humidity
Description ±3°C Factory preset trip point temperature switch with no analog output 5-SOT-23 -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-5
Interface 2-Wire, I2C, SMBus, Serial
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Supply Voltage (DC) 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage (DC) 2.7 V
Mount Surface Mount
Number of Pins 5
Operating Supply Current 1 mA
Operating Supply Voltage 5.5 V
Output Type Digital, I2C
Packaging Tape and Reel
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Win Source Part Number 1056082-DS1775R7+T&R
Categories Moisture Sensors,Humidity
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1775R7+T&R CAD Model

Description

Maxim Integrated DS1775R7+T&R Digital Thermometer and Thermostat

The DS1775R7+T&R is a sophisticated digital thermometer and thermostat from Maxim Integrated that offers precise temperature monitoring and control for a wide range of applications. This compact and efficient device is designed to address the needs of systems requiring high-accuracy temperature data, such as industrial equipment, consumer electronics, and computer peripherals.

At the heart of the DS1775R7+T&R is a high-precision digital temperature sensor that can measure temperatures from -55°C to +125°C with an accuracy of ±2°C. The device features a programmable resolution of 9 to 12 bits, allowing users to balance the trade-off between resolution and conversion time according to their specific requirements.

The DS1775R7+T&R communicates with microcontrollers and other digital systems via a 2-wire, I²C-compatible serial interface, which simplifies integration into existing designs. This interface also supports multi-drop capability, enabling several devices to share the same bus for distributed temperature sensing applications.

One of the key features of the DS1775R7+T&R is its programmable thermostat function. Users can set both overtemperature and undertemperature trip points, which trigger an alarm output when exceeded. This alarm output can be used to activate a cooling fan, shut down a system, or alert a microcontroller to take appropriate action, enhancing system reliability and safety.

Maxim Integrated has packaged the DS1775R7+T&R in a small SOT-23 package, making it ideal for space-constrained applications. Additionally, the device is offered in tape and reel (T&R) form, facilitating efficient handling and placement during the manufacturing process, particularly for high-volume production.

With its combination of high accuracy, flexible interfacing, programmable features, and compact form factor, the DS1775R7+T&R is an excellent choice for designers looking to implement reliable and precise temperature monitoring and control solutions in their products.

You May Also Be Interested in

Silicon Labs
SENS HUMID/TMP 3.3V I2C 3% 24QFN / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 8 s Surface Mount
Lowest to $6.2562
Rohm Semiconductor
THERMOSTAT 90DEGC ACT LOW 5SSOP / Thermostat 90°C Active Low Open Drain 5-SSOP
Lowest to $0.8622
Honeywell
SENS HUM/TMP 3.3V SPI SMD 1=5 / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us
Honeywell
SENSOR HUMIDITY 5V ANLG 3.5% TO5 / Humidity 0 ~ 100% RH Analog Voltage ±3.5% RH 30 s Through Hole
Need more? Email Us
Humirel
RELATIVE HUMIDITY MODULE
Lowest to $19.9399
NXP / Nexperia
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin TSSOP T/R
Lowest to $0.2818
Sensirion AG
SENSOR HUMID/TEMP 3V SDM 2% SMD / Humidity Temperature Sensor 0 ~ 100% RH SDM ±2% RH 8 s Surface Mount
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Lowest to $4.9478
Honeywell
SENS HUMI/TEMP 5V ANLG 3.5%V TO5 / Humidity, Temperature 0 ~ 100% RH Analog Voltage ±3.5% RH 50 s Through Hole
Lowest to $145.5224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess