EN
  • EN
  • DE

DS17885S-3+

Part No DS17885S-3+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Real-Time Clocks
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size 8KB
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.7 V
Voltage - Supply, Battery 2.5 V ~ 3.7 V
Current - Timekeeping (Maximum) 2mA @ 2.7V ~ 3.7V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1168961-DS17885S-3+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS17885
Introduction Date February 18, 2000
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS17885S-3+ CAD Model

Description

Maxim Integrated DS17885S-3+ Real-Time Clock

The DS17885S-3+ from Maxim Integrated is a highly integrated, full-featured real-time clock (RTC) module that provides a comprehensive timekeeping solution for a wide range of applications. This RTC is designed to maintain accurate time and date information, measured in terms of seconds, minutes, hours, days, weeks, months, and years. Additionally, it includes extra features such as an alarm function and programmable square-wave output, making it a versatile choice for embedded systems that require reliable time management.

The DS17885S-3+ integrates a quartz crystal and a lithium battery, which ensures that timekeeping continues even when the main power supply is interrupted, with a typical battery life that can last for years. The device follows the industry-standard footprint and pinout of the IBM AT computer, which makes it a drop-in replacement for other similar RTCs.

Key features of the DS17885S-3+ include:

  • Integrated temperature-compensated crystal oscillator (TCXO) for high accuracy and stable timekeeping
  • Low-power operation that extends battery life for long-term reliability
  • Automatic leap year correction up to the year 2100, ensuring accuracy for decades to come
  • Serial interface for easy communication with microcontrollers and other digital systems
  • Dual alarms with interrupt capabilities, allowing for scheduled events or wake-up signals
  • Programmable square-wave output for timer functions or clock reference signals
  • 56-byte, battery-backed NV SRAM for storage of critical data that must be preserved during power loss

This RTC is ideal for applications such as embedded systems, industrial controllers, data loggers, and any other systems that require accurate timekeeping or timed operations. The DS17885S-3+ is available in a surface-mount package, ensuring ease of integration into modern PCB designs.

With its robust feature set and proven reliability, the Maxim Integrated DS17885S-3+ Real-Time Clock is a top choice for designers looking to incorporate a trusted timekeeping solution into their projects.

You May Also Be Interested in

Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
DS1644 NV TIMEKEEPING RAM
Lowest to $54.0680
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us
Maxim Integrated
4096K NV SRAM & PHANTOM CLOCK / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Lowest to $84.6014
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Need more? Email Us
Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $3.9948
Renesas Electronics America
REAL TIME CLOCK PLUS RAM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0374 $56.2618
16+ $6.5948 $105.5168
24+ $6.3887 $153.3288
33+ $6.1826 $204.0258
42+ $5.9766 $251.0172
56+ $5.3583 $300.0648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess