EN
  • EN
  • DE

NB2308AC5HDTG

Part No NB2308AC5HDTG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC BUFFER CLK 8OUT 3.3V 16-TSSOP  /  Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr onsemi
Package Tube
Product Status Obsolete
Type Zero Delay Buffer
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 133.3MHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number NB2308
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 96
Win Source Part Number 1131234-NB2308AC5HDTG
Ultra Librarian 3D Model Ultra Librarian NB2308AC5HDTG CAD Model

Description

ON Semiconductor NB2308AC5HDTG Overview

The NB2308AC5HDTG from ON Semiconductor is a robust clock buffer IC designed to address the need for precision timing and signal distribution within electronic systems. This high-performance component is engineered to provide low skew, high-frequency clock distribution, which is essential for synchronizing various digital circuits. With its advanced features, the NB2308AC5HDTG is an ideal solution for a wide range of applications, including computing, networking, and telecommunication systems.

Key Features

  • Zero Delay Buffer: The IC provides a zero delay buffer feature, which means that the output clock signals are aligned with the input clock signal, ensuring precise timing control and synchronization across the system.
  • Low Skew: The NB2308AC5HDTG has been designed to deliver low output-to-output skew, which helps to maintain the integrity of the clock signals and reduces timing errors in high-speed digital circuits.
  • Multiple Outputs: The device comes with eight outputs, enabling multiple components to be driven by the same clock source without the need for additional clock buffer ICs.
  • High-Frequency Operation: Capable of supporting high-frequency operation, this IC can handle clock speeds that are essential for modern digital systems, ensuring compatibility with the latest high-speed interfaces and processors.
  • Power Efficiency: ON Semiconductor's NB2308AC5HDTG is designed for power efficiency, which helps to minimize power consumption in systems where power management is critical.

Applications

The versatility of the NB2308AC5HDTG makes it suitable for a variety of applications, including but not limited to:

  • Server and workstation motherboards
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • High-speed computing and data processing systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NB2308AC5HDTG is no exception. Manufactured with precision and tested rigorously, this clock buffer IC is built to meet the high standards required by the industry, ensuring stable performance and longevity in the field.

The NB2308AC5HDTG is a testament to ON Semiconductor's expertise in clock management technologies, providing designers with a reliable and efficient solution for their timing-critical applications.

You May Also Be Interested in

Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess