EN
  • EN
  • DE

DS1801E-014+

Part No DS1801E-014+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DUAL AUDIO TAPER 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Taper Logarithmic
Configuration Potentiometer
Number of Circuits 2
Number of Taps 65
Resistance (Ohms) 45k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Features Cascade Pin, Mute, Zero-Cross Sense
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Temperature Range - Operating -40°C to 85°C
Case / Package 14-TSSOP
Win Source Part Number 140689-DS1801E-014+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1801E-014+ CAD Model

Description

Product Overview: DS1801E-014+ Digital Potentiometer

The DS1801E-014+ is a state-of-the-art digital potentiometer designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This compact and versatile component is an ideal solution for applications requiring variable resistance settings controlled via a digital interface.

Key Features

  • Dual Digital Potentiometer: The DS1801E-014+ features two potentiometers in one package, offering greater flexibility in circuit design.
  • Non-Volatile Memory: Each potentiometer's last position is stored in non-volatile memory, ensuring the settings are retained even after power is removed.
  • Logarithmic Taper: The resistance variation follows a logarithmic (audio) taper, making it well-suited for audio applications that require volume control.
  • Serial Interface: It incorporates a simple 3-wire serial interface for communication, enabling easy integration with microcontrollers and other digital systems.
  • Wide Operating Voltage: The device operates over a broad voltage range of 4.5V to 5.5V, accommodating various power supply requirements.
  • High Resolution: With 64-position adjustment, the DS1801E-014+ provides fine control over resistance settings.

Applications

The DS1801E-014+ is well-suited for a variety of applications, particularly where precise resistance adjustments are necessary. Common applications include:

  • Volume control in audio systems
  • Brightness adjustment in lighting systems
  • Parameter adjustment in industrial control systems

Robust Design

The digital potentiometer is housed in a robust 8-pin SOIC package, ensuring durability and ease of mounting on printed circuit boards. Its design is optimized for automated assembly processes, making it a convenient choice for mass production.

Conclusion

The DS1801E-014+ from Maxim Integrated represents a blend of precision, reliability, and ease of use, making it an excellent choice for designers looking to add digital potentiometer functionality to their electronic projects. With its dual potentiometer configuration, logarithmic response, and non-volatile memory, it stands out as a versatile component in the realm of digital control of analog signals.

You May Also Be Interested in

Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $10.1866
Maxim Integrated
IC DGT POT 50KOHM 1024TP 14TSSOP / Digital Potentiometer 50k Ohm 1 Circuit 1024 Taps SPI, Up/Down (U/D, INC, CS) Interface 14-TSSOP
Lowest to $7.7302
Analog Devices Inc.
IC POT DGTL DUAL 128POS 14-SOIC
Lowest to $5.0579
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Serial Interface 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 100TAP 8DIP / Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGT POT 10KOHM 128TAP 14TSSOP
Lowest to $4.3657
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us
Microchip Technology
IC DGT POT 100KOHM 257TAP 10MSOP / Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Non-Volatile Linear Automotive 8-Pin SOIC N Tube / IC POT DGTL SNGL 100K SPI 8SOIC
Lowest to $3.1721

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess