EN
  • EN
  • DE

DS1810R-15+T&R

Part No DS1810R-15+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 4.12V P-P 15% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.12V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 110396-DS1810R-15+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1810R-15+T&R CAD Model

Description

Maxim Integrated DS1810R-15+T&R Product Description

The DS1810R-15+T&R from Maxim Integrated is a highly reliable and robust processor supervisor designed to enhance the integrity of microprocessor systems. This compact device monitors the system voltage and maintains a proper reset output until the system voltage stabilizes and remains within the acceptable range for a precise period, ensuring a stable system start-up.

The DS1810R-15+T&R operates over a wide voltage range and offers an active-low reset signal with a fixed timeout period of 150ms (minimum), which is crucial for systems that require a guaranteed reset duration. It is specifically tailored to provide a precise monitoring solution for 3.3V powered systems, ensuring that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions.

This device comes in a convenient tape and reel (T&R) packaging, making it suitable for automated assembly processes, and is available in a small SOT-23 package, which is ideal for space-constrained applications. The compact form factor combined with its low power consumption makes the DS1810R-15+T&R an excellent choice for portable and battery-operated devices.

Key features of the DS1810R-15+T&R include:

  • Fixed reset timeout period of 150ms (minimum)
  • Monitors 3.3V power supplies
  • Active-low reset output
  • Low power consumption
  • Compact SOT-23 package
  • Automated assembly-friendly tape and reel packaging
  • Operational temperature range: -40°C to +85°C

The DS1810R-15+T&R is an essential component for applications that demand high system reliability, such as embedded systems, computers, controllers, and other microprocessor-based hardware. Its ability to ensure a proper reset sequence helps prevent system errors and data corruption, which is especially critical in industrial, communication, and high-reliability computing environments.

Maxim Integrated's commitment to quality and reliability is evident in the DS1810R-15+T&R, making it a trusted solution for designers who need to safeguard their systems against voltage anomalies and ensure consistent performance.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC POWER
Lowest to $0.7015
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess