EN
  • EN
  • DE

DS1811R-5+T&R

Part No DS1811R-5+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 4.62V O-D 5% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.62V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 104568-DS1811R-5+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1811R-5+T&R CAD Model

Description

The DS1811R-5+T&R from Maxim Integrated is a robust processor supervisory circuit designed to monitor the power supply and temperature of digital systems, ensuring reliable operation and system integrity. This compact and efficient component is an essential part of many electronic devices, ranging from computers and servers to industrial control systems.

Key Features

  • Voltage Monitoring: The DS1811R-5+T&R keeps a vigilant watch on the system voltage levels, triggering a reset to the processor whenever it detects an out-of-tolerance condition. This feature ensures that the system operates within safe voltage parameters, preventing potential damage to the hardware.
  • Programmable Reset Delay: Users have the flexibility to program the reset delay time according to their system requirements, allowing for a tailored response to power supply fluctuations.
  • Temperature Range: With an operating temperature range of -40°C to +85°C, this device is suitable for use in environments with extreme temperatures, ensuring consistent performance regardless of the external conditions.
  • Compact SOT-23 Package: The small SOT-23 package makes it ideal for space-constrained applications, allowing designers to incorporate it into systems where real estate is at a premium.
  • High Accuracy: The DS1811R-5+T&R provides high accuracy in monitoring, ensuring that the system is reliably reset only when necessary, avoiding unnecessary disruptions to operation.
  • Low Power Consumption: It is designed to consume minimal power, contributing to the overall energy efficiency of the system it is monitoring.

Applications

The DS1811R-5+T&R is versatile and can be integrated into a wide range of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Networking equipment
  • Portable/battery-powered devices
  • Industrial control systems

In conclusion, the DS1811R-5+T&R from Maxim Integrated is a highly reliable and essential component for any digital system that requires precise monitoring of power supply and temperature conditions to maintain optimal functioning.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5527 $51.3162
15+ $7.0176 $105.2640
23+ $6.7983 $156.3609
31+ $6.5790 $203.9490
40+ $6.3597 $254.3880
53+ $5.7018 $302.1954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,437 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess