EN
  • EN
  • DE

DS1814BR-10-U

Part No DS1814BR-10-U
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMON 5V RST/WDOG SOT23-5 / Processor Supervisor 1 Active High/Active Low/Push-Pull 5-Pin SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series MicroMonitor
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.375V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 773128-DS1814BR-10-U
Popularity Medium
Supply and Demand Status Limited
Family Name DS1814BR-10-U
Introduction Date November 19, 1999
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1814BR-10-U CAD Model

Description

The DS1814BR-10-U is a versatile micro-monitor chip from Maxim Integrated, designed to provide reliable system monitoring and control for microprocessor (µP) systems. This compact and efficient device offers a multifaceted approach to safeguarding system integrity through its reset and watchdog timer functionalities.

Key Features

  • Automatic Reset: On power-up, the DS1814BR-10-U generates a reset pulse, ensuring the µP starts from a clean state. It also monitors the power supply voltage and asserts a reset to the µP during brownout conditions, maintaining system stability and preventing data corruption.
  • Programmable Watchdog Timer: The built-in watchdog timer serves as an operational safeguard, compelling the µP to service it periodically. If the µP fails to do so within a preset time frame, the DS1814BR-10-U assumes a system fault and issues a reset, prompting a system recovery.
  • Manual Reset Input: An external manual reset input allows for system resets on demand, providing additional flexibility and control for system maintenance or emergency interventions.
  • Voltage Monitor: The device features a precise voltage monitor that keeps tabs on the supply voltage, ensuring that the system operates within safe voltage thresholds.

Applications

The DS1814BR-10-U is ideal for a broad range of applications where system reliability is paramount. It is commonly used in:

  • Embedded systems
  • Computers and servers
  • Communication equipment
  • Industrial control systems

Technical Specifications

  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Threshold Voltage: 4.37V (Typ)
  • Operating Temperature: -40°C ~ 85°C
  • Supply Voltage: 2.5V to 5.5V

The DS1814BR-10-U from Maxim Integrated represents a reliable solution for system monitoring, offering protection against power supply fluctuations and system errors. Its compact size and robust feature set make it an essential component for maintaining the health and stability of sophisticated electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess