EN
  • EN
  • DE

DS1816R-10-U+

Part No DS1816R-10-U+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 3.3V O-D 10% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 3.3V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 203367-DS1816R-10-U+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1816R-10-U+ CAD Model

Description

Maxim Integrated DS1816R-10-U+ Processor Supervisor

The DS1816R-10-U+ from Maxim Integrated is a robust processor supervisory circuit designed to monitor the power supply and temperature of a microprocessor (μP) or digital system. This compact and efficient device ensures that your system operates within safe parameters, providing essential protection and enhancing the reliability of your electronic equipment.

Key Features:

  • Voltage Monitoring: The DS1816R-10-U+ actively monitors the supply voltage levels, ensuring that they remain within the threshold limits. It features a precise factory-trimmed reset threshold suitable for a wide range of applications.
  • Reset Timeout: It comes with a minimum power-on reset timeout of 250ms, which provides a stable system reset upon power-up, power-down, and brownout conditions.
  • Temperature Range: This supervisory circuit operates over a wide temperature range, making it suitable for various environments and ensuring reliable performance under different conditions.
  • Form Factor: With its small SOT-23 package, the DS1816R-10-U+ is ideal for space-constrained applications, allowing for efficient use of PCB real estate.
  • Low Power Consumption: The device is designed for low power consumption, which helps to minimize the overall power requirements of the system it is protecting.

Applications:

The DS1816R-10-U+ is versatile and can be used in a variety of applications, including but not limited to:

  • Computers and Servers
  • Embedded Systems
  • Telecommunications Equipment
  • Portable/Battery-Powered Devices

Product Specifications:

The DS1816R-10-U+ boasts an impressive set of specifications that make it a reliable choice for system protection:

  • Factory-trimmed reset threshold voltage suitable for 3.3V-powered systems.
  • Active-low reset output with a minimum reset timeout of 250ms.
  • Operating temperature range from -40°C to +85°C.
  • Supplied in a 3-pin SOT-23 package.

By integrating the DS1816R-10-U+ into your system, you can ensure that your microprocessor or digital system remains within operational limits, thus safeguarding your equipment from unexpected failures and maintaining system integrity.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess