EN
  • EN
  • DE

DS1818-5+T&R

Part No DS1818-5+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 3.06V W/PB 5% TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 3.06V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 113779-DS1818-5+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1818-5+T&R CAD Model

Description

Maxim Integrated DS1818-5+T&R Product Overview

The DS1818-5+T&R is a versatile and reliable microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a company renowned for its high-quality and innovative semiconductor products. This component is engineered to monitor the power supply and temperature of µP systems, ensuring optimal operation and preventing system failure due to unforeseen power fluctuations or overheating.

The DS1818-5+T&R supervisory circuit comes with a preset threshold voltage of 4.63V, making it suitable for 5V power supply applications. It provides a critical hardware monitoring solution by asserting a reset signal to the µP whenever the VCC supply voltage falls below the threshold. This reset signal maintains the µP in a reset state for a minimum of 150ms after VCC has risen above the reset threshold, ensuring the system has stabilized before operation continues.

This device is available in a compact SOT-23 package and is supplied in tape and reel (T&R) format, which is ideal for automated assembly processes, enhancing manufacturing efficiency for high-volume production. The DS1818-5+T&R is designed for easy integration into a broad range of applications, including embedded systems, computers, and other electronic devices that require reliable power-on reset functionality.

Key features of the DS1818-5+T&R include:

  • Power supply monitoring at 4.63V preset threshold
  • Minimum 150ms reset pulse width
  • Low supply current of 20µA (typical), which is beneficial for power-sensitive applications
  • Guaranteed reset valid to VCC = 1V, ensuring reliable operation under low voltage conditions
  • Immunity to short VCC transients, preventing false resets
  • Compact SOT-23 package suitable for space-constrained applications

The DS1818-5+T&R is a testament to Maxim Integrated's commitment to providing components that enhance the reliability and performance of electronic systems. Its specialized functionality and ease of use make it an essential component for designers looking to safeguard their systems against power and temperature anomalies.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess