EN
  • EN
  • DE

DS1820S

Part No DS1820S
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 253745-DS1820S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1820S CAD Model

Description

The Maxim Integrated DS1820S is a sophisticated and versatile digital temperature sensor that offers a unique blend of features suitable for a diverse range of applications. This compact, one-wire device provides a cost-effective solution for temperature sensing requirements with its ability to measure temperatures from -55°C to +125°C (-67°F to +257°F).

One of the standout features of the DS1820S is its ability to derive power directly from the data line ("parasite power"), eliminating the need for an external power supply for most applications. This feature simplifies the design and reduces the overall system cost and complexity.

The DS1820S provides a digital output in a serial, one-wire format, which ensures high reliability and excellent noise immunity. This one-wire interface also allows for multiple sensors to be connected in parallel on the same data line, offering a scalable solution for systems requiring multiple temperature data points with minimal wiring.

Accuracy is a critical aspect of temperature measurement, and the DS1820S delivers with its ±0.5°C accuracy in the range of -10°C to +85°C. This precision makes it an ideal choice for applications that demand consistent and reliable temperature readings.

Programmable resolution from 9 to 12 bits allows the user to balance the trade-off between resolution and conversion time, providing flexibility based on the requirements of the application. Additionally, the DS1820S features a nonvolatile (NV) memory that stores user-defined upper and lower trigger points for temperature alarms, which can be used to implement temperature control without the need for constant monitoring by a host controller.

Whether it's for home appliances, environmental control systems, or industrial process control, the Maxim Integrated DS1820S temperature sensor is a robust and reliable choice that offers ease of integration, precision, and flexibility for designers and engineers alike.

You May Also Be Interested in

Gamma Microelectronics Inc.
DUAL OPERATIONAL AMPLIFIER
Need more? Email Us
Genesis
Lowest to $6.7233
Genesis
Need more? Email Us
Genesis
Need more? Email Us
Gamma Microelectronics Inc.
1.0A LOW DROPOUT PRECISION LINEAR REGULATORS
Need more? Email Us
Genesis
Need more? Email Us
Genesis
Need more? Email Us
Genesis
Lowest to $3.2617
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess