Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632635-MAX9152EUE
Ultra Librarian 3D Model Ultra Librarian MAX9152EUE CAD Model

Description

The MAX9152EUE from Maxim Integrated is a state-of-the-art, high-speed differential Low Voltage Differential Signaling (LVDS) quad line receiver designed to support data rates of up to 400Mbps. This device is ideal for applications that require fast data transmission with minimal power consumption and reduced electromagnetic interference (EMI).

The MAX9152EUE is part of Maxim Integrated's family of LVDS products that are known for their reliability and performance. It comes in a compact 16-pin TSSOP package, making it suitable for space-constrained applications. This line receiver is designed to interface with LVDS, high-speed data streams in telecom, networking, and other data-intensive systems.

Key Features:

  • High Data Rates: Supports signaling rates up to 400Mbps per channel, enabling high-speed data transfer for demanding applications.
  • Low Power Consumption: Operates with a minimal power supply of 3.3V, ensuring energy efficiency in high-performance systems.
  • Reduced EMI: LVDS technology minimizes EMI, making the MAX9152EUE suitable for noise-sensitive applications.
  • Fail-Safe Receiver: Features a fail-safe function that ensures a logic-high output if the inputs are undriven and open, shorted, or terminated but idle.
  • Interoperability: Compatible with industry standards, allowing for seamless integration with existing LVDS systems and components.

Applications:

  • Telecommunications
  • Data communications
  • Networking equipment
  • Base stations
  • Computer peripherals
  • Industrial control systems

The MAX9152EUE is specifically engineered to provide high-speed data communication with robust noise immunity. Its advanced design and features make it an excellent choice for engineers and designers looking to enhance their system's performance while maintaining signal integrity across various applications.

Maxim Integrated's commitment to quality ensures that the MAX9152EUE meets the stringent requirements of today's high-speed data environments, offering a reliable and efficient solution for high-speed differential signal reception.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DECODER 4-16 LINE 24-TSSOP
Lowest to $0.9780
ECAD model for MM74HC154MTCX
Texas Instruments
SNCBTD3306DR
Need more? Email Us
ECAD model for SNCBTD3306DR
ON Semiconductor
Dual Low-Voltage CMOS 2-to-4 Decoder/Demultiplexer | IC DECODER/DEMUX 3-8 16-SOEIAJ
Lowest to $0.2998
ECAD model for MC74LCX138MEL
Texas Instruments
IC SWITCH DUAL 16TSSOP / 2 Circuit IC Switch 4:1 4Ohm 16-TSSOP
Lowest to $2.8728
ECAD model for TMUX1109PWR
STMicroelectronics
Analog Multiplexer Single 4: 1 16-Pin CFLAT
Need more? Email Us
ECAD model for HCC4052BK1
Maxim Integrated
Analog Multiplexer Dual 4:1 18-Pin SOIC W / IC MUX CMOS DUAL-4CH LV 18-SOIC
Need more? Email Us
ECAD model for MAX384CWN+
Maxim Integrated
Clock Multiplexer 2-OUT 4-IN 1:2 20-Pin TSSOP / IC MULTIPLEXER 5:1 TSSOP
Lowest to $92.6295
ECAD model for MAX9388EUP+
ON Semiconductor
Multiplexer 4-Element ECL 8-IN 28-Pin PLCC Tube / IC MUX QUAD 2:1 5V ECL 28-PLCC
Need more? Email Us
ECAD model for MC100E157FN
ON Semiconductor
Dual 2-to-4 Decoder/Demultiplexer | IC DCODER/DEMUX DUAL 2-4 16TSSOP
Lowest to $0.1928
ECAD model for MC74VHC139DTR2

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5979 $50.5769
27+ $3.7727 $101.8629
42+ $3.6548 $153.5016
57+ $3.5369 $201.6033
74+ $3.4190 $253.0060
98+ $3.0653 $300.3994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,711 pieces
MOQ: 11 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention