EN
  • EN
  • DE

TL432AIDBVR

Part No TL432AIDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 700μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1107885-TL432AIDBVR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TL432AIDBVR CAD Model

Description

Product Overview: Texas Instruments TL432AIDBVR

The TL432AIDBVR from Texas Instruments is a precision low-voltage shunt regulator that offers an excellent solution for adjustable voltage references in a variety of applications. This versatile component is housed in a small SOT-23-5 package, making it suitable for space-constrained applications while providing the performance expected from a Texas Instruments product.

Key Features and Benefits

  • Adjustable Output Voltage: The TL432AIDBVR offers an adjustable output voltage range from 1.24V to 18V, which can be set with two external resistors. This flexibility makes it ideal for use in a wide range of power supply and control systems.
  • Precision Reference: With a typical temperature coefficient of only 50 ppm/°C and a typical output impedance of 0.2 ohms, this device provides a stable and precise voltage reference under varying conditions.
  • Low Operational Current: The low operational current (as low as 70 µA) and low dynamic impedance make the TL432AIDBVR an energy-efficient choice for portable and battery-powered applications.
  • Extended Temperature Range: This component operates over an extended temperature range of -40°C to 125°C, ensuring reliability and performance in harsh environments.

Applications

The TL432AIDBVR is highly versatile and can be used in a multitude of applications, including:

  • Adjustable power supplies
  • Battery chargers
  • Switching power supplies
  • Precision current regulators
  • Voltage monitoring
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the TL432AIDBVR is manufactured to the highest standards to ensure quality, reliability, and performance. It is RoHS compliant and is designed to meet the rigorous demands of the electronics industry.

Conclusion

In summary, the Texas Instruments TL432AIDBVR is a highly reliable and precise adjustable shunt regulator that offers designers the flexibility to tailor voltage references for their specific needs. Its low operational current and stable performance characteristics make it an excellent choice for a wide array of applications, from industrial to consumer electronics.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1732 $50.2280
705+ $0.1421 $100.1805
1,090+ $0.1377 $150.0930
1,505+ $0.1332 $200.4660
1,945+ $0.1288 $250.5160
2,600+ $0.1155 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,140 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess