EN
  • EN
  • DE

LM4040EIZ-2.5

Part No LM4040EIZ-2.5
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Reference
Description Precision Micropower Shunt Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1199562-LM4040EIZ-2.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040EIZ-2.5 CAD Model

Description

The LM4040EIZ-2.5 is a precision shunt voltage reference manufactured by Texas Instruments (formerly National Semiconductor). It provides a stable 2.5V output voltage over a wide range of operating conditions. It is designed for applications requiring a precise and stable voltage reference, such as data acquisition systems, instrumentation, and power supplies.

Applications

  • Data Acquisition Systems: Provides a stable reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Precision Instrumentation: Used in precision instruments, such as multimeters and calibrators, for accurate voltage measurements.
  • Power Supplies: Provides a reference voltage for regulating the output voltage of power supplies.
  • Battery-Powered Devices: Ensures stable operation of battery-powered devices by providing a consistent reference voltage.
  • Current Sources: Used in precise current source circuits.

Features

  • Precise 2.5V Output Voltage: Provides a highly accurate 2.5V output voltage.
  • Low Temperature Coefficient: Maintains stable output voltage over a wide temperature range.
  • Wide Operating Current Range: Operates with a wide range of shunt currents.
  • Low Dynamic Impedance: Minimizes output voltage variations due to load changes.
  • Small Package Size: Available in small packages for space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • High Accuracy: Precise output voltage ensures accurate and reliable measurements.
  • Stable Performance: Low temperature coefficient and dynamic impedance provide stable performance over varying conditions.
  • Simplified Design: Easy to use and requires minimal external components.
  • Wide Operating Range: Functions effectively in a variety of applications with different current requirements.
  • Compact Size: Small package size allows for integration into space-constrained designs.

Technical Specifications

The LM4040EIZ-2.5 provides a typical output voltage of 2.5V with a tolerance of ±0.5%. The operating temperature range is typically -40°C to +85°C. The shunt current range is typically 60 μA to 15 mA. It is available in a variety of packages including TO-92, SOIC, and SOT-23.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess