Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.33V at 1A
Output Current 1A
Current - Quiescent (Iq) 385μA
PSRR 59dB ~ 42dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-223-6
Supplier Device Package SOT-223-6
Family Part Number TPS79633
Manufacturer Pack Quantity 78
MSL Level 2 (1 Year)
Win Source Part Number 1273640-TPS79633DCQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Audio, Communications & Networking, Wireless, Consumer Electronics, Portable Devices, Power Management, RF Communications
Ultra Librarian 3D Model Ultra Librarian TPS79633DCQ CAD Model

Description

Overview of Texas Instruments TPS79633DCQ

The TPS79633DCQ is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and reliable power supply for a wide range of applications. This LDO regulator offers an impressive combination of features that make it an ideal choice for sensitive analog circuits, RF applications, and post-regulation for switching supplies.

Key Features

  • Output Voltage: The TPS79633DCQ provides a fixed output voltage of 3.3V, which is a common voltage level for digital and analog circuits.
  • High Accuracy: With a high accuracy of output voltage, this regulator ensures the stability and performance of the connected components.
  • Low Dropout: Its low dropout voltage allows the regulator to continue delivering a regulated output even when the input-to-output voltage difference is minimal, making it highly efficient for battery-powered devices.
  • High Output Current: Capable of delivering an output current of up to 1A, the TPS79633DCQ can power a broad array of components and modules.
  • Low Noise: This regulator is designed to minimize noise, which is crucial for RF and precision analog applications that require a clean power supply.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features to safeguard the regulator and the connected components from damage due to excessive heat or current.

Applications

The TPS79633DCQ is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for DSPs, FPGAs, and microcontrollers
  • Post-regulation for switching power supplies
  • High-precision analog circuits

Package and Quality

Offered in a compact, surface-mount 5-pin SOT-223 package, the TPS79633DCQ is designed for space-constrained applications. It is manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high standards of quality and reliability.

With its combination of features, the TPS79633DCQ is a robust and reliable power solution that meets the requirements of various high-performance electronic systems.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $4.0400
ECAD model for TLE4267SNKSA1
Texas Instruments
IC REG LDO 5V 0.25A TO220-7
Need more? Email Us
ECAD model for LM9070T/NOPB
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ECAD model for LM2936BMX-3.0/NOPB
Microchip Technology
IC REG LDO 3.3V/2.8V 10MLF
Need more? Email Us
ECAD model for MIC2212-SMBML-TR
Microchip Technology
IC REG LDO 2.7V/1.8V 10MLF
Need more? Email Us
ECAD model for MIC2211-LGYML-TR
Texas Instruments
1.5A Ultra Low Dropout Linear Regulators Stable with Ceramic Output Capacitors | IC REG LIN 0.8V 1.5A DDPAK/TO263
Need more? Email Us
ECAD model for LP38842SX-0.8
STMicroelectronics
IC REG LDO 5V 0.15A 20SO
Lowest to $2.5750
ECAD model for L4979MD
ams
IC REG LDO 2.7V 0.15A 5WLCSP
Need more? Email Us
ECAD model for AS13985F27-T
Diodes Incorporated
IC REG LDO 3.2V 0.2A
Lowest to $0.2264
ECAD model for AP2121AK-3.2TRG1

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention