The Maxim Integrated DS1825 is a highly precise digital thermometer that utilizes 1-Wire communication protocol to provide temperature readings with programmable resolution. This small and versatile sensor is perfect for a wide range of applications, from consumer electronics to industrial systems where accurate temperature monitoring is crucial.
Key Features:
- Programmable Resolution: The DS1825 offers the flexibility to select the resolution of temperature readings from 9 to 12 bits, allowing users to optimize the balance between resolution and conversion time according to their specific needs.
- 1-Wire Interface: This digital thermometer communicates over a single wire (plus ground), making it ideal for systems where minimal wiring is desired and simplifying the design of a multi-sensor network.
- Wide Temperature Range: The DS1825 is capable of measuring temperatures from -55°C to +125°C (-67°F to +257°F), with an accuracy of ±0.5°C from -10°C to +85°C, ensuring reliable readings across a broad spectrum of environmental conditions.
- Alarm Function: Programmable high and low trigger points for temperature alarms provide the ability to implement automatic temperature control or warning systems without the need for additional components.
- Reduced Power Consumption: With its low-power design, the DS1825 is suitable for battery-powered devices or energy-sensitive applications.
- Unique 64-Bit Serial Code: Each DS1825 has a unique serial code, which allows multiple sensors to be used on the same 1-Wire bus without the risk of address conflicts.
The DS1825 integrates seamlessly into various applications, offering a reliable and cost-effective solution for temperature sensing. Its small footprint and ease of use make it an excellent choice for both prototyping and mass production. Whether it's used in home automation, HVAC systems, or data centers, the DS1825 delivers the performance and precision that designers and engineers rely on from Maxim Integrated products.