EN
  • EN
  • DE

DS1831CS+TR

Part No DS1831CS+TR
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 253750-DS1831CS+TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1831CS+TR CAD Model

Description

Maxim Integrated DS1831CS+TR Microprocessor Monitor

The DS1831CS+TR microprocessor monitor from Maxim Integrated is a robust, highly reliable chip designed to ensure the stability and proper functionality of microprocessor (µP) systems. This advanced circuitry component is a crucial tool for managing the power supply and operational status of µPs, making it an essential element in a wide range of applications, from consumer electronics to industrial automation.

The DS1831CS+TR offers a multitude of features that safeguard the system against the adverse effects of power supply fluctuations. It provides a precise monitoring function, which ensures that the µP is reset to a known state during power-up, power-down, and brownout conditions. This feature is vital for preventing the execution of erroneous operations that could lead to system failures or data corruption.

One of the key features of the DS1831CS+TR is its ability to generate a minimum 250ms reset pulse upon detection of an out-of-tolerance power supply, giving the µP ample time to return to a safe state before resuming operation. Additionally, the device includes a manual reset input, allowing for a system reset to be triggered externally, which is useful for system maintenance or in the event of a software lock-up.

The DS1831CS+TR is designed for versatility, with an operating temperature range of -40°C to +85°C, making it suitable for harsh environments. Its compact surface-mount package allows for space-efficient PCB designs, which is particularly beneficial for applications with limited board real estate. Moreover, the tape and reel packaging (indicated by the 'TR' suffix) facilitates automated assembly processes, making it a convenient choice for mass production.

Overall, the Maxim Integrated DS1831CS+TR microprocessor monitor is an indispensable component for any system designer looking to enhance the reliability and robustness of their µP-based systems. Its advanced monitoring capabilities provide peace of mind by ensuring that the system operates within safe parameters, even under challenging conditions.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0143 $63.1287
21+ $5.7554 $120.8634
32+ $5.5763 $178.4416
43+ $5.3962 $232.0366
56+ $5.2160 $292.0960
75+ $4.6766 $350.7450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess