EN
  • EN
  • DE

DS1832/TR

Part No DS1832/TR
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 253751-DS1832/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1832/TR CAD Model

Description

Maxim Integrated DS1832/TR MicroMonitor Chip

The Maxim Integrated DS1832/TR is a highly reliable, compact micro-monitor chip designed to enhance the performance and safety of microprocessor systems. This sophisticated component is tasked with the critical functions of power-supply monitoring, microprocessor reset, and manual push-button reset control. Its precision and efficiency make it an ideal solution for a wide range of applications, including embedded systems, computers, and industrial controllers.

Key Features

  • Power-Supply Monitoring: The DS1832/TR constantly monitors the system's power supply voltage. It ensures that the microprocessor has a stable and adequate voltage to operate correctly, thereby preventing system errors and data corruption that can arise from unexpected power dips.
  • Automatic Reset: Upon detecting an out-of-tolerance power supply condition, the chip automatically generates a reset signal to the microprocessor. This reset signal is maintained for a minimum of 250ms after the power supply returns to a valid level, ensuring the microprocessor restarts in a known, stable state.
  • Manual Reset Input: A manual reset feature allows for an external push-button to be connected, enabling users to manually initiate a system reset. This is particularly useful for system maintenance or recovery without the need to cycle power.
  • Active-Low Reset: The DS1832/TR provides an active-low reset output which is compatible with a variety of microprocessor and microcontroller architectures.
  • Compact SOT-23 Packaging: The device comes in a small SOT-23 package, making it suitable for space-constrained applications without sacrificing reliability or functionality.
  • Low Power Consumption: This micro-monitor chip is designed for low power consumption, which is critical for portable and battery-powered devices.

Applications

The DS1832/TR is versatile and can be integrated into a multitude of systems, such as:

  • Portable Devices
  • Networking Equipment
  • Telecommunications Systems
  • Industrial Controls
  • Embedded Systems

With its robust feature set, the Maxim Integrated DS1832/TR MicroMonitor Chip is an essential component for ensuring the reliability and stability of modern electronic systems. Its ease of integration, coupled with Maxim Integrated's reputation for quality, makes it a top choice for designers and engineers looking to safeguard their system's integrity.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess