The DS1834A+T from Maxim Integrated is a compact, high-precision MicroMonitor chip designed to supervise microprocessor activity. This essential component provides a reliable solution for system monitoring, ensuring that the microprocessor system operates correctly. The DS1834A+T is particularly useful in applications where nonvolatile memory or microcontrollers are at risk of data corruption due to unpredictable system shutdowns.
Key Features
- Power Monitoring: The DS1834A+T offers precise monitoring of the supply voltage. It generates a reset signal to the microprocessor during power-up, power-down, and brownout conditions, ensuring that the system starts in a known state.
- Manual Reset: An external pushbutton can be connected to the manual reset input, allowing for a reset to be triggered as needed.
- Watchdog Timer: The built-in watchdog timer ensures that the microprocessor does not hang in an unresponsive state. If the microprocessor fails to provide a periodic signal to the DS1834A+T, the watchdog feature will automatically initiate a system reset.
- Temperature Range: The device operates over a wide temperature range, making it suitable for industrial applications.
- Package: It comes in a small footprint, easy-to-integrate surface-mount package.
Applications
The DS1834A+T is versatile and can be used in various applications that require reliable system monitoring to prevent data corruption and ensure proper operation. These include:
- Embedded systems
- Computers and servers
- Communication equipment
- Industrial control systems
- Portable battery-powered devices
Technical Specifications
Parameter
Value
Supply Voltage Range
2.5V to 5.5V
Operating Temperature
-40°C to +85°C
Package Type
SOT-223
Reset Active Time
Typically 350ms
With the DS1834A+T, Maxim Integrated continues its tradition of providing robust and reliable integrated circuits that enhance the performance and stability of electronic systems.