EN
  • EN
  • DE

DS1834AS+

Part No DS1834AS+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 3.3V/5V DUAL LO OPN-DR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 200 ms Minimum
Voltage - Threshold 3.3V, 5V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 014738-DS1834AS+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1834AS+ CAD Model

Description

Maxim Integrated DS1834AS+ Product Overview

The DS1834AS+ is a robust, feature-packed micro-monitoring chip designed by Maxim Integrated, a company known for its innovative and reliable semiconductor products. This compact and efficient component is engineered to provide system health monitoring solutions, particularly for applications that require high reliability and precision.

Key Features

  • Voltage Monitoring: The DS1834AS+ offers precise power supply monitoring with a factory-trimmed reset threshold voltage, ensuring that your system operates within its specified voltage range for optimum performance.
  • Reset Functionality: It includes an active-low reset output that guarantees a minimum reset pulse width of 250ms, providing a reliable reset signal to microprocessors (µPs) during power-up, power-down, and brownout conditions.
  • Watchdog Timer: An integrated watchdog timer with a 1.6s timeout period helps prevent system failures by resetting the µP if it fails to provide a periodic heartbeat signal, indicating that the system is operating correctly.
  • Manual Reset Input: The manual reset input allows for an external trigger to initiate a system reset, offering an additional layer of control for system maintenance or emergency recovery procedures.
  • High Integration: This chip integrates multiple monitoring functions into a single package, reducing the number of components required on a printed circuit board (PCB) and simplifying the system design process.

Applications

The DS1834AS+ is versatile and can be used in a variety of applications, including:

  • Computers and servers
  • Embedded systems
  • Industrial controllers
  • Telecommunication systems

Technical Specifications

The DS1834AS+ operates over a wide voltage range and offers a temperature range suited for commercial applications. Its 8-pin SOIC (150mil) package makes it suitable for space-constrained applications without compromising performance.

Conclusion

Maxim Integrated's DS1834AS+ is a reliable and essential component for system designers who require an all-in-one monitoring solution. With its integrated features, it ensures that electronic systems remain operational and protected against unpredictable voltage fluctuations and system errors. This product is a testament to Maxim's commitment to delivering high-quality, integrated circuit solutions for complex electronic systems.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess