EN
  • EN
  • DE

DS1834AS

Part No DS1834AS
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 200ms Minimum
Voltage - Threshold 3.3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series DS1834
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806225-DS1834AS
Ultra Librarian 3D Model Ultra Librarian DS1834AS CAD Model

Description

Maxim Integrated DS1834AS MicroMonitor Chip

The Maxim Integrated DS1834AS is a compact, highly integrated MicroMonitor chip designed to provide system security and stability in microprocessor-based systems. This innovative device is engineered to monitor power supply voltages and system activity to ensure that all system operations are running smoothly and efficiently.

The DS1834AS features a precision voltage monitor with a factory-trimmed reset threshold, ensuring that your microprocessor is reset to a known state during power-up, power-down, or brownout conditions. This function is critical for preventing system errors and data corruption that can occur when the microprocessor operates out of specification due to unstable power conditions.

One of the key components of the DS1834AS is its watchdog timer. This built-in timer keeps a watchful eye on your system, requiring regular check-ins from the microprocessor. If the microprocessor fails to reset the watchdog timer within a preset time frame, the DS1834AS assumes a system malfunction and issues a reset signal. This automatic reset helps to recover from situations where the microprocessor or software becomes unresponsive due to a hardware fault or a software error.

In addition to its monitoring capabilities, the DS1834AS offers a manual reset input. This allows for an external signal to initiate a system reset, providing an additional layer of control and flexibility for system maintenance or emergency recovery procedures.

The DS1834AS is designed with a low-power standby mode, making it an ideal choice for power-sensitive applications. Its small footprint and surface-mount package allow it to be easily integrated into a variety of system designs without consuming excessive board space.

Overall, the Maxim Integrated DS1834AS MicroMonitor Chip is an essential component for any microprocessor-based system that requires robust power monitoring and system stability. Its combination of voltage monitoring, watchdog timer, and manual reset input ensures that systems remain operational and reliable, even in the face of unpredictable power conditions or system errors.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess