EN
  • EN
  • DE

DS1845-100/TR

Part No DS1845-100/TR
Manufacturer Maxim Integrated
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOP
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 752949-DS1845-100/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1845-100/TR CAD Model

Description

The DS1845-100/TR from Maxim Integrated is a versatile integrated circuit that combines dual nonvolatile (NV) digital potentiometers and NV memory on a single chip. This device is designed for applications where digital control of a variable resistor is desirable, such as in adjustable power supplies, LCD screen adjustment, or audio volume control. Its nonvolatile memory feature ensures that settings are retained even after power is removed, providing a reliable and consistent performance across power cycles.

Key Features:

  • Integrated Dual NV Potentiometers: The DS1845-100/TR contains two digitally controlled potentiometers, each with 256-position wiper settings, allowing for precise adjustment of resistance values.
  • Nonvolatile Memory: Alongside the potentiometers, it includes 1024 bytes of NV memory, providing additional storage for configuration data or user-defined information that needs to be preserved during power loss.
  • Wide Voltage Range: The device operates over a wide voltage range of 2.7V to 5.5V, making it suitable for various applications and ensuring compatibility with both 3V and 5V systems.
  • High Reliability: Manufactured by Maxim Integrated, a leader in analog integration, the DS1845-100/TR is built to high-quality standards, ensuring long-term reliability for critical applications.
  • Compact Packaging: The device is available in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications:

  • Adjustable power supplies
  • LCD screen brightness and contrast controls
  • Audio/Video equipment volume and balance controls
  • Calibration and trimming systems
  • Computer and peripheral configurations

With its combination of dual potentiometers and nonvolatile memory, the DS1845-100/TR is a highly functional component for designers looking to add a digital control interface to analog systems. The tape and reel (TR) packaging makes it suitable for automated assembly processes, streamlining production for high-volume applications.

Note: For detailed technical specifications and application guidance, refer to the official datasheet provided by Maxim Integrated.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess