EN
  • EN
  • DE

TMCS1101A4UQDRQ1

Part No TMCS1101A4UQDRQ1
Manufacturer Texas Instruments
Catalog Current Sensors
Description SENSOR CURRENT HALL EFFECT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168839-TMCS1101A4UQDRQ1
Manufacturer Texas Instruments
Category Sensors, Transducers Current Sensors
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
For Measuring AC/DC
Sensor Type Hall Effect
Output Ratiometric, Voltage
Product Status Active
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Ultra Librarian 3D Model Ultra Librarian TMCS1101A4UQDRQ1 CAD Model

Description

The TMCS1101A4UQDRQ1 is a precision, isolated current sensor from Texas Instruments that offers industry-leading performance for sensing in high-voltage systems. This device is specifically engineered to provide accurate current measurement across a wide range of applications, including automotive, industrial, and power-management systems.

Key Features:

  • High Accuracy: The TMCS1101A4UQDRQ1 boasts a high accuracy level, ensuring precise current sensing which is critical for system performance and safety.
  • Isolation: With galvanic isolation, this sensor provides protection against high voltage, reducing the risk of damage to sensitive circuitry and enhancing safety for end-users.
  • Wide Range: Capable of measuring both AC and DC currents, this sensor is versatile and can handle a broad spectrum of current ranges, making it suitable for various applications.
  • Temperature Performance: It operates effectively across a wide temperature range, ensuring reliability and consistency in diverse operating conditions.
  • Automotive Qualified: This sensor meets automotive qualification standards (AEC-Q100), making it an ideal choice for use in vehicles and other demanding environments.

Applications:

  • Electric and hybrid electric vehicle systems
  • Battery management systems
  • Motor control applications
  • Power supply monitoring
  • Overcurrent protection systems

The TMCS1101A4UQDRQ1 is housed in a compact, surface-mount package that is easy to integrate into existing designs. Its robust construction and high-quality manufacturing standards reflect Texas Instruments' commitment to delivering reliable and durable components for the most demanding applications. By choosing the TMCS1101A4UQDRQ1 for your current sensing needs, you are selecting a component that offers exceptional performance, accuracy, and safety features.

You May Also Be Interested in

Texas Instruments
SENSOR CURRENT HALL EFFECT 8SOIC
Lowest to $3.7585
Tamura
SENSOR
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $3.8443
LEM
SENSORS
Lowest to $9.3844
LEM
Board Mount Current Sensors Current Transducer LAH 25-NP For the electronic measurement of currents: DC, AC, pulsed..., with galvanic separation between the primary circuit and the secondary circuit.
Lowest to $11.9593
LEM USA Inc.
SENSOR CURRENT HALL 50A AC/DC
Lowest to $14.5523
LEM
Industrial Current Sensors Current Transducer LF 310-S. For the electronic measurement of current: DC, AC, pulsed..., with galvanic separation between the primary and the secondary circuit.
Lowest to $83.3333
Honeywell
SENSOR CURRENT HALL 200A AC/DC
Lowest to $20.6661
Broadcom Limited
HALL EFFECT IC LF
Lowest to $4.7095

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9997 $53.9973
21+ $4.9229 $103.3809
32+ $4.7690 $152.6080
44+ $4.6152 $203.0688
57+ $4.4613 $254.2941
76+ $3.9998 $303.9848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,216 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess