EN
  • EN
  • DE
  • IT

DS1862AB+T&R

Part No DS1862AB+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASR CTRLR 7CHAN 5.5V 25CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Laser Diode Controller (Fiber Optic)
Data Rate 10Gbps
Number of Channels 7
Supply Voltage - Operating 2.9 V to 5.5 V
Operating Supply Current 3mA
Temperature Range - Operating -40°C to 100°C
Case / Package 25-CSBGA (5x5)
Mounting Surface Mount
Win Source Part Number 122762-DS1862AB+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1862AB+T&R CAD Model

Description

Maxim Integrated DS1862AB+T&R Product Overview

The DS1862AB+T&R from Maxim Integrated is a high-performance, versatile network interface controller designed to meet the demanding requirements of telecommunications and data communications applications. This device is part of the DS1862 series and comes in a compact, surface-mount package, making it suitable for integration into a wide range of equipment where space is at a premium.

With its robust feature set, the DS1862AB+T&R offers support for various network protocols and interfaces, ensuring compatibility with existing infrastructure while providing a future-proof solution for evolving network standards. It is commonly used in applications such as SONET/SDH equipment, DWDM systems, Ethernet switches, and routers.

Key Features

  • Integrated Functionality: The DS1862AB+T&R integrates transceiver functions, which simplifies design and reduces the need for additional components.
  • High-Speed Operation: Capable of handling high data rates, this device is suitable for fast-paced, data-intensive environments.
  • Low Power Consumption: Designed to be energy-efficient, it helps reduce the overall power requirements of the systems in which it is used.
  • Reliability: Built to Maxim Integrated's high-quality standards, the DS1862AB+T&R is a reliable component for critical network infrastructure.
  • Flexibility: The device's programmable features allow for customization to specific application needs.
  • Surface-Mount Package: The compact form factor enables easy integration into various designs without compromising on performance.

Product Specifications

  • Package Type: Surface-mount
  • Supply Voltage: Operates over a range of supply voltages, accommodating different system requirements.
  • Temperature Range: Specified for operation over a wide temperature range, ensuring reliability in diverse operating environments.
  • Lead-Free and RoHS Compliant: Meets current environmental standards for electronic components.

The DS1862AB+T&R is provided in tape and reel packaging (denoted by the '+T&R' suffix), which facilitates automated assembly processes, making it ideal for mass production. Maxim Integrated's commitment to quality and innovation ensures that the DS1862AB+T&R is a smart choice for developers looking to create high-performance, reliable network solutions.

For detailed technical specifications, application notes, and support documents, customers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Semtech Corporation
IC LASER DRVR 300MBPS 5V 16QSOP
Lowest to $6.5194
M/A-Com Technology Solutions
IC OPERATIONAL AMP / Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $9.1405
Maxim Integrated
2.5G BM LASER GEPON TXRX / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
LAN LASER DRIVER
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN
Lowest to $1.1409
Microchip Technology
IC LIMITING MOD DRVR AMP SMD
Lowest to $1,521.1941
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.7588

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess