EN
  • EN
  • DE
  • IT

DS1864T+T&R

Part No DS1864T+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASER CTRLR 1CHAN 5.5V 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Laser Diode Controller (Fiber Optic)
Number of Channels 1
Supply Voltage - Operating 2.97 V to 5.5 V
Operating Supply Current 3mA
Temperature Range - Operating -40°C to 95°C
Case / Package 28-TQFN (5x5)
Mounting Surface Mount
Win Source Part Number 135916-DS1864T+T&R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1864T+T&R CAD Model

Description

Maxim Integrated's DS1864T+T&R: The Comprehensive Network Monitoring Solution

Maxim Integrated's DS1864T+T&R is an advanced network monitoring IC that provides a wide array of features designed to simplify and enhance the management of optical networks. This versatile product is an ideal choice for applications where precise monitoring and control of optical transmitters and receivers are required.

Key Features

  • Integrated Wavelength Monitoring: The DS1864T+T&R includes a built-in wavelength locker that ensures the stability and accuracy of the wavelength in dense wavelength division multiplexing (DWDM) systems.
  • Power Monitoring and Control: It offers both transmit and receive power monitoring capabilities, enabling real-time adjustments and ensuring optimal performance of the network.
  • Temperature Sensing: With an integrated temperature sensor, the device can monitor the operating environment, ensuring that the network components are functioning within their specified temperature ranges.
  • EEPROM Memory: The onboard EEPROM allows for the storage of important configuration and calibration data, which can be easily accessed and modified when necessary.
  • Flexible Interface Options: The DS1864T+T&R supports both I2C and 2-wire serial interfaces, providing versatility in communication with microcontrollers or other digital systems.

Applications

The DS1864T+T&R is designed to be a robust solution for various applications within the telecommunications industry. It is particularly well-suited for:

  • Optical Network Equipment
  • Long-Haul and Metropolitan Area Networks (MANs)
  • Amplifier Control Circuits
  • Optical Transceivers and Transponders

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS1864T+T&R is no exception. It is available in a tape and reel (T&R) package, which facilitates automated assembly and efficient manufacturing processes. This product is designed to meet the rigorous demands of the telecommunications industry, ensuring long-term reliability and performance.

Conclusion

The DS1864T+T&R from Maxim Integrated is a comprehensive solution for network monitoring and control. With its integrated features and reliable performance, it stands as an essential component for maintaining the integrity and efficiency of modern optical networks.

You May Also Be Interested in

Microchip Technology
IC LIMITING MOD DRVR AMP SMD
Lowest to $1,521.1941
Maxim Integrated
2.7GBPS, LOW-POWERLASER DRIVERS
Need more? Email Us
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
Maxim Integrated
2.5G BM LASER PON TXRX
Lowest to $9.1458
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.5424
Intersil
EL6939 - LASER DIODE DRIVER WITH
Lowest to $6.0359
Elantec
ELANTEC INTERFACE CIRCUIT
Need more? Email Us
M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $9.1405
Semtech Corporation
IC LASER DRVR 300MBPS 5V 16QSOP
Lowest to $6.5194

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9200 $65.5200
13+ $8.9600 $116.4800
20+ $8.6800 $173.6000
27+ $8.4000 $226.8000
35+ $8.1200 $284.2000
47+ $7.2800 $342.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess