EN
  • EN
  • DE

DS18B20-PAR+T&R

Part No DS18B20-PAR+T&R
Manufacturer Maxim Integrated
Catalog Moisture Sensors, Humidity
Description Temp Sensor Digital Serial (1-Wire) 3-Pin TO-92 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-92-3
Interface Serial
Lead Free Lead Free
Max Operating Temperature 100 °C
Max Supply Voltage 5.5 V
Max Supply Voltage (DC) 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Min Supply Voltage (DC) 3 V
Mount Through Hole
Nominal Supply Current 1.5 mA
Number of Pins 3
Operating Supply Current 1.5 mA
Output Type Digital
Packaging Cut Tape
REACH SVHC Unknown
Resolution 1.375 B
RoHS Compliant
Win Source Part Number 1153372-DS18B20-PAR+T&R
Categories Moisture Sensors,Humidity
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS18B20-PAR+T&R CAD Model

Description

Maxim Integrated DS18B20-PAR+T&R Programmable Resolution 1-Wire Digital Thermometer

The DS18B20-PAR+T&R from Maxim Integrated is a highly reliable and precise digital thermometer that provides 9-bit to 12-bit Celsius temperature measurements. It communicates over a 1-Wire bus that requires only one data line (and ground) for communication with a central microprocessor. The DS18B20-PAR+T&R variant is particularly notable for its parasite power mode, which allows the device to draw power directly from the data line, eliminating the need for an external power supply.

This versatile sensor offers an adjustable resolution feature, allowing users to optimize the balance between measurement resolution and conversion time. This can be particularly useful in systems where either quick temperature readings or high precision is required. The DS18B20-PAR+T&R is capable of measuring temperatures from -55°C to +125°C (-67°F to +257°F) with ±0.5°C accuracy from -10°C to +85°C, providing dependable and accurate temperature readings for a wide range of applications.

One of the key features of the DS18B20-PAR+T&R is its ability to operate on a network. Each sensor has a unique 64-bit serial code, which allows multiple DS18B20-PAR+T&R devices to function on the same 1-Wire bus. This feature simplifies the design of a temperature control system and reduces the complexity of the wiring, making it ideal for environmental monitoring, HVAC systems, and temperature regulation within electronics.

The DS18B20-PAR+T&R comes in a compact TO-92 package and is available in tape and reel form, making it suitable for automated assembly processes. This ease of integration, combined with its low power consumption and robust feature set, makes it an excellent choice for a broad array of applications, including industrial systems, consumer products, and thermally sensitive systems.

Maxim Integrated's commitment to quality ensures that the DS18B20-PAR+T&R digital thermometer meets the highest standards of reliability and performance, providing designers and engineers with a trusted solution for their temperature sensing needs.

You May Also Be Interested in

Microchip Technology
SENSOR DIGITAL -40C-125C 10MSOP / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Need more? Email Us
Texas Instruments
LOW POWER HUMIDITY AND TEMPERATU
Lowest to $0.4515
TE Connectivity
SENSOR ANALOG REMOTE TO18 / Temperature Sensor Analog, Remote TO-18
Lowest to $5.3340
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD
Lowest to $2.3284
Sensirion AG
SENSOR HUMID/TEMP 3V SDM 2% SMD / Humidity Temperature Sensor 0 ~ 100% RH SDM ±2% RH 8 s Surface Mount
Need more? Email Us
ABLIC U.S.A. Inc.
SENSOR DIGITAL -40C-115C SNT-4A / Temperature Sensor Digital, Local -40°C ~ 115°C SNT-4A
Need more? Email Us
TE Connectivity
VOUT RH/ TEMP MODULE, SIDE CONN
Need more? Email Us
Texas Instruments
HUMIDITY SENSOR
Lowest to $1.1532
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.6603

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess