EN
  • EN
  • DE

DS18S20

Part No DS18S20
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description IC THERM MICROLAN HI-PREC TO-92 / Temperature Sensor 9 b TO-92-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Resolution 9 b
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number DS18S
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 112162-DS18S20
Ultra Librarian 3D Model Ultra Librarian DS18S20 CAD Model

Description

The DS18S20 is a versatile and precise temperature sensor from Maxim Integrated that utilizes the unique 1-Wire® interface. This interface allows for digital temperature readings to be obtained with minimal wiring, making it ideal for environmental monitoring, HVAC systems, and other temperature control applications where space is at a premium and ease of integration is essential.

One of the standout features of the DS18S20 is its programmable resolution. Users can select the resolution of their temperature readings, from 9 to 12 bits, allowing for a balance between resolution and conversion time. This flexibility ensures that the DS18S20 can be tailored to a variety of precision requirements, whether the application calls for quick readings or more detailed temperature data.

The DS18S20 is capable of measuring temperatures ranging from -55°C to +125°C with an accuracy of ±0.5°C over the range of -10°C to +85°C. This wide range and high accuracy make it suitable for a diverse set of environments and conditions. Additionally, the device's ability to derive power directly from the data line (parasite power) eliminates the need for an external power supply for many applications, further simplifying its integration into systems.

Each DS18S20 contains a unique 64-bit serial code, which allows multiple DS18S20s to function on the same 1-Wire bus. This feature enables the use of multiple sensors on a single data wire, reducing the complexity and cost of wiring in large sensor networks.

For ease of use, the DS18S20 is available in a TO-92 package, a compact and widely used housing that is suitable for through-hole mounting. This common package allows for easy integration into existing designs and prototypes without the need for specialized equipment.

In summary, the DS18S20 from Maxim Integrated is a high-performance, programmable resolution digital thermometer that offers a convenient and cost-effective solution for precise temperature measurement. Its 1-Wire interface, wide temperature range, high accuracy, and ability to connect multiple devices on a single wire make it an excellent choice for a broad spectrum of applications.

You May Also Be Interested in

Maxim Integrated
12-Bit Plus Sign Temperature Sensors with SMBus/I2C-Compatible Serial Interface | SENSOR DIGITAL -55C-150C 8SOIC
Need more? Email Us
Texas Instruments
Digital Temperature Sensor with Two-Wire Interface
Lowest to $0.2123
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $2.8299
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $4.7972
Analog Devices Inc.
Serial Digital Output Thermometers | SENSOR DIGITAL -40C-100C TO92-3
Lowest to $2.7390
Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.6833
Texas Instruments
LM35 Precision Centigrade Temperature Sensors
Lowest to $43.2010
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.6443
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.2945

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3324 $53.2960
85+ $1.2481 $106.0885
125+ $1.2059 $150.7375
180+ $1.1216 $201.8880
235+ $1.0795 $253.6825
290+ $1.0373 $300.8170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess